Description
We have set the stage for an all-encompassing audio entertainment for your room. Creative Stage features a high performance, under-monitor soundbar for your computer and TV. The accompanying subwoofer provides the perfect enhancement for rich, thumping bass that reverberates throughout the room. With a myriad of connectivity options, this is the perfect audio entertainment system for use whether at a desktop computer set-up or in the living room. Enjoy immersive, room-filling audio with amazing bass on the Creative Stage!
Soundbar
Dimensions (L x W x H): 550 x 78 x 70 mm / 21.6 x 3 x 2.75 inches, Weight: 1.2 kg / 2.64 lb
Subwoofer
Dimensions (L x W x H): 115 x 250 x 420 mm / 4.5 x 9.8 x 16.5 inches, Weight: 3.07 kg / 6.8 lb
3.5 mm cable: 1 m, 10 g / 3.28 ft, 0.35 oz, Power Output: 2 x 20 W (Soundbar), 1 x 40 W (Subwoofer), Total System Peak power: 160 W, Frequency Range: 55 Hz – 20 kHz, SNR: ≥ 72 dB
Bluetooth version 2.1 with EDR, Supported Bluetooth profiles: A2DP (Wireless Stereo Bluetooth), AVRCP (Bluetooth Remote Control), Operating Range for Bluetooth devices: Up to 10 meters (Measured in open space. Walls and structures may affect range of device.), Supported codec: SBC
Charges via built-in power plug, 3.5 mm integrated AUX-in for other audio devices, Compatible with USB mass storage devices of up to 32GB, FAT32 format, Plays MP3 audio formats on mass storage devices
Package Content
Creative Stage Soundbar Speaker, Remote Control, 3.5mm Stereo to Stereo Cable, Wall Mounting Kit, Quick Start Guide