Overview
Long lasting 800' roll helps reduce maintenance costs and the risk of run-out.
Product meets Green Seal™ Standard GS-1 based on chlorine free processing, energy and water efficiency, and content of 100% recovered material, with a minimum of 50% post -consumer material. GreenSeal.org. UL ECOLOGO® Certified for reduced environmental impact. View specific attributes evaluated at UL.COM/EL UL-175. Contains at least 50% Post-Consumer Recycled Fiber. Meets or Exceeds EPA Comprehensive Procurement Guidelines.
Low per-unit costs makes these towels the affordable choice for high-traffic areas such as washrooms in government and public facilities, office buildings, foodservice facilities and lodging.
At Georgia-Pacific our goal is to provide innovative solutions designed for efficiency, hygiene and an enhanced image.