SmartMount ® Universal Ceiling Mount for 32" to 90" Displays

The SmartMount ® PLCM-UNL(-CP) Universal Ceiling Mounts utilize 1.5" NPT extension pipes for versatility, support, and connection. The 1.5" NPT threaded pipes make it simple to customize each mount to your specific application. The PLCM-UNL kit combines the PLP-UNL Universal I-Shaped Adaptor plate, the PLCM-2 tilt box, and the EXT103 fixed length 1.5" NPT column, to deliver a drop of 36" for display mounting patterns of up to 600 x 400mm. When combined with a Peerless-AV® ceiling plate, it provides the perfect combination for flat panel ceiling mounting in sports facilities, airports, lobbies, or retail environments.


Features

  • Universal I-Shaped Adaptor fits displays with mounting holes up to 600 x 400mm
  • Landscape or Portrait orientation
  • Integrated cable management protects, contains and conceals cables for a clean, professional installation
  • Agion® antimicrobial* finish assists in controlling the spread of infections with PLCM-UNL-CP-AB/AW models
  • Simple hook-on display installation
  • -5° to 20° adjustable tilt and 360° swivel
  • Peerless-AV EXT103 Aluminum Extension Column included, providing a 36" drop