APG JD320-BL1816-C Heavy-Duty Stainless-Steel-Front Cash Drawer with MultiPRO 320 Interface, 24V, 18" x 4.2" x 16.7", Black

  • Heavy-duty cash drawer for temporarily storing money at high-volume point of sale
  • MultiPRO 320 interface for connecting to 24V receipt printer or terminal (cable, printer, and terminal sold separately)
  • Plastic till with five bill compartments, five coin compartments, and coin roll compartment
  • Two slots for inserting checks, credit card receipts, or other transaction media
  • A latch releases the drawer when opened and keeps it securely shut when closed
  • The four-function lock on the drawer has capabilities to open electronically or manually

Design

The APG JD320-BL1816-C heavy-duty stainless-steel-front cash drawer has a black powder-coated finish on the case and stainless steel front that resists stains, rusts, and corrosion. The cash drawer measures 18.0" x 16.7" x 4.2".

Interface

The MultiPRO 320 interface contains an 8P8C (RJ45) modular jack and can be used to connect the cash drawer to a 24V receipt printer or point-of-sale terminal for creating an integrated point-of-sale system (cable, printer, and terminal sold separately).

Durability

The cash drawer has industrial-grade ball bearings to allow the drawer to slide open and shut for high volume use and is made of steel for strength and durability.