All isolation transforms must conform to the UL 60601-1 standard when used within patient care areas. Prevent power disruptions for all sensitive devices in patient care areas and other vulnerable environments with Tripp Lite’s IS1800HG Medical-Grade Isolation Transformer and Power Conditioner. Featuring an internal isolation transformer in an all-metal housing with Faraday Shielding, the IS1800HG completely isolates equipment from line noise that can cause incremental, but devastating, equipment damage. Its 1190-joule surge suppression rating protects equipment from strong surges and spikes caused by utility power disruptions and nearby equipment operating on the same circuit. With 100% isolation from the input AC line, the IS1800HG eliminates leakage and shock potential down to less than 100 microamps. The IS1800HG’s 10-ft. power cord allows for flexibility when installing, while the built-in circuit breaker prevents dangerous circuit overloads. An 1800-watt capacity allows the IS1800HG to be used with a variety of sensitive monitoring, diagnostic and computer equipment. The 6 widely spaced 5-20R-HG hospital-grade output receptacles accommodate standard 5-20P-HG industrial-grade input plugs, and a power switch offers convenient, one-touch control. For peace of mind, the IS1800HG comes with a two-year warranty, is TAA-compliant for GSA Schedule purchases, and uses a RoHS-compliant design.
UL 60601-1 compliance is required for isolation transformers within patient care areas in order to avoid hazardous conditions and provide an optimally safe environment for patients, staff and visitors. By isolating equipment from unpredictable and disruptive utility power, the IS1800HG eliminates the need for dedicated circuits or costly upgrades to a healthcare facility’s electrical system. The internal isolation transformer with Faraday Shielding provides 100% isolation from the AC power line for equipment plugged into the IS1800HG and reduces leakage to less than 100 microamps for full UL 60601-1 compliance. The IS1800HG is perfect for protecting sensitive medical equipment that can be affected by EMI/RFI line noise, utility switching transients, background spikes and other unpredictable power conditions.
The IS1800HG’s 1800-watt capacity can handle a variety of electronic medical devices, while features like an 1190-joule surge suppression rating, integrated circuit breaker and powerful line noise filtering ensure ultimate protection and safety in even the most hazardous conditions. With continuous transformer filtering and no wearable parts, the IS1800HG reduces surges in the worst power environments to harmless levels.
A 10-foot cord allows for flexible installation, while six hospital-grade NEMA 5-20R-HG output receptacles let you plug standard equipment into the IS1800HG without any adapters or custom power cords. Operation is easy; simply plug the IS1800HG into a grounded three-prong utility outlet, plug your equipment into the IS1800HG and turn the power on with simple, one-touch lighted power switch.
The IS1800HG is backed by a 2-year warranty and is compliant with UL 60601-1, TAA, and RoHS standards.
Tripp Lite has a complete line of medical grade (full UL60601-1 Compliance) and hospital grade products, including Power Strips, Surge Protectors, UPS Systems, Isolation Transformers, Mobile-Cart Power and more. Tripp Lite medical and hospital grade products are perfect for hospital, clinic, nursing home, doctor's office, surgery centers and other healthcare facilities. Learn more at the Amazon Tripp Lite store www. amazon. com/tripplite