TRENDnet's 28-Port 10/100 Mbps Web Smart PoE+ Switch, model TPE-224WS,
offers 24 x 10/100 Mbps PoE ports (Ports 1-4 support PoE+), 2 x Gigabit
ports, 2 x shared Gigabit ports (RJ-45 or SFP), and a PoE Power budget
of 193W. This IPv6 ready switch offers advanced traffic management,
troubleshooting, access control, energy saving GREENnet, and monitoring
features at a reduced cost.
Power over EthernetThe 193 W PoE power budget supplies PoE+ (up to 30 W) to ports 1-4 and PoE (up to 15.4 W) to ports 5-24 along with PD (powered device) auto classification and over current / short circuit protection. |
|
Web Smart ManagementProvides an easy to use web-based GUI management for reduced switch configuration complexity and offers a combination of more commonly used SMB management features for easy deployment. |
|
Managed features include access control lists, VLAN, IGMP snooping, QoS, RMON, SNMP trap and syslog for monitoring and flexible network integration.
Provides 24 x 10/100 Mbps PoE ports (Ports 1-4 support PoE+), 4 x Gigabit ports, 2 x shared SFP slots, a PoE Power budget of 193 W, and includes rackmount brackets.
IPv6 ReadyThis switch supports IPv6 configuration and IPv6 neighbor discovery. |
|
Traffic ManagementA broad range of network configurations are supported by: 802.3ad link aggregation, Asymmetric VLAN, 802.1Q VLAN, Voice VLAN, Private VLAN, Bandwidth Controls, GVRP, IGMP v1-v3, 802.1p Class of Service (CoS), Spanning Tree (STP, RSTP, and MSTP), and QoS queue scheduling. |
|
TroubleshootingReal time traffic comparison charts, error group charts, and a convenient cable diagnostic test aid in rapid troubleshooting. |
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Management |
|
| MIB |
|
| Spanning Tree |
|
| Link Aggregation |
|
| Quality of Service (QoS) |
|
| VLAN |
|
| Multicast |
|
| Port Mirror |
|
| Access Control |
|
| ACL IPv4 L2-L4 & IPv6 |
|
| Compatibility |
|
| Special Features |
|
| Power |
|
| PoE |
|
| Fan / Acoustics |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
| PACKAGE CONTENTS |
|