Easy setup and seamless switching between computers

The U215-004-R is self-powered and requires minimal setup beyond loading the included software. Connect the USB-A port to your peripheral, and connect the four numbered USB-B ports to computers. Switch between computers with one touch using the switch push-buttons, your mouse or a keyboard hot-key command. The LEDs indicate which computer is currently using the peripheral.

High-speed data transfer

The U215-004-R supports high-speed USB 2.0 peripherals with transfer rates up to 480 Mbps. It's backward compatible with USB 1.1 devices, which means you can keep using older peripherals while getting maximum high-speed performance from new devices.

Broad compatibility

The U215-004-R supports most major operating systems, including Mac OS X and Windows (up to 8.1; 32- and 64-bit versions), to provide flexibility for your applications.

Why Choose Tripp Lite ?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.