TRENDnet’s 2-Port USB KVM Switch, model TK-207K, allows you to manage two PCs with just one set of keyboard, monitor, and mouse. Switch between 2 PCs with a simple press of a button. Separate sets of KVM cables are included with the KVM Switch so that users can start controlling 2 PCs instantly. The KVM cables also provide power to the KVM Switch, eliminating the need for a power adapter. Hot Key operations provide immediate access to features such as computer switching, and auto-scanning. With its Hot-Plug and Audible Feedback, the 2-Port USB KVM Switch is an ideal choice for managing multiple PCs.
This KVM kit includes two sets of KVM cables.