G86-61401 SPOS The Original Spill Resistant Keyboard, The Right Size For Todays POS

Black 14" USB keyboard with touchpad. US Int'l 123 position key layout with 20 additional keys. 123 programmable and 60 relegendable keys. IP 54 spill & dust resistant key field. Includes "CHERRY Tools" configuration software and UPOS drivers.
Multifunctional, Compact USB Keyboards with Enhanced Key Layout and optional Magnetic Card Reader & Touchpad for POS and Commercial Applications, the QWERTY Layout is Enhanced for Point of Sale Ease of Use
g86-61401_2_aufs.jpg

Features

  • Full QWERTY Key Layout in Compact 14"Form Factor Combines Maximal Space Efficiency with Uncompromised Alphanumeric Data Entry
  • Enhanced US Int'l 135/123 Position Key Layout
  • Robust Product Design with IP 54 Spill and Dust Resistant Key Field for Harsh Environments
  • Plug & Play Configuration for all common POS Features
  • Powerful "CHERRY Tools" configuration software allows for quick product set up and configuration
  • Fully Programmable Keyboard with 54/60 Relegendable Keys for Easy Layout Configuration and Quick Function Calls
  • Option for Unlimited Programmability of all Keys in up to 3 Layers Provides Convenient Data Access

g86-61401_2_persp1.jpg

Main Applications

Point of Sale: Retail, Hospitality, Airlines, Postal Services, Car Rentals
Point of Transactions/Service: Banking, Government, Healthcare, Education, Transportation