G86-61400 SPOS The Original Spill Resistant Keyboard, The Right Size For Todays POS
Black 14" USB keyboard. US Int'l 135 position key layout with 32 additional keys. 135 programmable and 54 relegendable keys. IP 54 spill & dust resistant key field. Includes "CHERRY Tools" configuration software and UPOS drivers.Multifunctional, Compact USB Keyboards with Enhanced Key Layout and optional Magnetic Card Reader & Touchpad for POS and Commercial Applications, the QWERTY Layout is Enhanced for Point of Sale Ease of Use
Features
- Full QWERTY Key Layout in Compact 14” Form Factor Combines Maximal Space Efficiency with Uncompromised Alphanumeric Data Entry
- Enhanced US Int’l 135/123 Position Key Layout
- Robust Product Design with IP 54 Spill and Dust Resistant Key Field for Harsh Environments
- Plug & Play Configuration for all common POS Features
- Unique Function Enhancement with ‘CHERRY Tools’ Virtual Programming
- Fully Programmable Keyboard with 54/60 Relegendable Keys for Easy Layout Configuration and Quick Function Calls
- Option for Unlimited Programmability of all Keys in up to 3 Layers Provides Convenient Data Access
- Moving of Keys’ Allows for Easy Key Position Exchange Including Modifier Functions
- Pop-up Window for Comfortable Display of Programmed Keys
- High Performance 3-Track Magnetic Stripe Reader with Freely Programmable Headers and Terminators for Each Track
- Dual Insertion for Bidirectional Swipe of Magnetic Stripe Card
- Audible and Visual Indication of MSR Good Read
Main Applications
Point of Sale: Retail, Hospitality, Airlines, Postal Services, Car RentalsPoint of Transactions/Service: Banking, Government, Healthcare, Education, Transportation