Ensure zero downtime with this hot swappable 100 ~ 240 VAC redundant power supply. Built-in over voltage and short circuit protection protects networking hardware. Use this device with the TFC-1600 chassis as a power supply backup.

TRENDnet Fiber Solutions

Convert your copper RJ-45 Ethernet connection to a fiber connection with TRENDnet's fiber media converters. TRENDnet's media converters can support long distance fiber networking up to 43.5 miles (70km). TRENDnet fiber converters are available in both multi-mode (SX) and single-mode (LX), with dual wavelength (WDM) or bidirectional fiber options, and multiple connector types including T-RJ, SC, and ST.

TRENDnet's fiber converter chassis system is a convenient rackmount chassis system that consolidates your fiber media converters into one location, making your fiber network easier to manage. Power multiple fiber converters from a single source. Add a redundant power supply to eliminate any downtime, and/or the SNMP management module for monitoring and configurations.