Peerless-AV’s SmartMount® Flat Wall Mount is designed specifically for the 85" Microsoft® Surface™ Hub 2S. Installation and maintenance are made easy with the SF680P-HUB2’s robust feature set. Auto-latching adaptor rails automatically secure the display without the use of a tool. The mount’s built-in kickstand holds the display safely from the wall during cable routing, while the open wall plate allows for increased electrical and cable management options. Horizontal and vertical display adjustment allow for quick fine-tuning of the mounted display. The included spacers and custom length bolts provide proper clearance around the 85" Surface Hub 2S compute module.
Features
Features