Why Do You Need a UPS System?

Even brief power outages can result in data loss or potential hardware damage. A UPS system provides battery backup power to keep your devices running during short outages and provides enough runtime to properly shut down electronics during extended outages.

Widely Spaced Outlets

Widely spaced outlets accommodate larger plugs without compromising access to other outlets.

Multifunction LCD Panel

Quick and easy-to-read display provides details about the UPS conditions such as power-load of connected devices, battery runtime, power-level of the battery, and more.

Battery & Surge Protected Outlets

This UPS unit is equipped with (4) surge and battery protected outlets and (4) surge protected outlets to keep your equipment protected from power surges and spikes.

LED Indicators

LED status lights indicate the UPS is powered on and wiring faults.

USB Communication Port

HID Compliant USB port allows you to connect to a computer to access additional power management features using PowerPanel Personal management software.

GreenPower UPS Design

Reduces power consumption by utilizing a compact charger and power inverter to create an ultra-efficient backup power system for home and office use.

Desktop Computers

Ensure seamless power to your PC and make certain you have time to safely shut down your system during a longer outage.

Personal Electronics

Don’t let the game end when the power goes out. Backup battery power keeps gaming consoles, stereos, and chargers running.

Home Theaters

Protect sensitive televisions, projectors, satellites, and cable boxes from power surges and spikes.

Product Q&A

How long will the UPS power my systems after the power goes out?

This system is estimated to run for 11 minutes at half load, 2 minutes for a full load. The LCD screen provides an estimated run time based on the required power usage during blackouts.

Can the CP685AVRLCD UPS be monitored?

Yes, the CP685AVRLCD comes with a free download of PowerPanel Personal that provides a user-friendly dashboard interface for controlling and monitoring the UPS.

Do all of the outlets have battery backup power and surge protection?

No, not all of the outlets have battery backup power. The CP685AVRLCD has (4) battery backup and surge protected outlets and (4) surge protected outlets.

Can this unit accommodate larger plugs?

Yes, the CP685AVRLCD can accommodate four larger plugs without compromising the access of the other outlets.

How do I mute the alarms?

To turn the alarm off, quickly press the power button twice. While muted, there will be no audible notification when the UPS reaches a lower battery state.