Why Do You Need a UPS System?

Even brief power outages can result in data loss or potential hardware damage. A UPS system provides battery backup power to keep your devices running during short outages and provides enough runtime to properly shut down electronics during extended outages.

Multifunction LCD Screen

Displays immediate, detailed information on the UPS battery and power conditions, alerting users to potential problems before they can affect critical equipment and cause downtime.

Simulated Sine Wave Output

Provides a manufactured waveform output to supply cost-effective battery backup power for equipment that does not require sine wave output.

GreenPower UPS Bypass Design

Allows utility power to bypass the UPS transformer, when AC Power is stable, which reduces energy consumption, noise, and heat buildup.

Battery & Surge Protected Outlets

This unit is equipped with (4) surge and battery protected outlets and (2) surge protected outlets to keep your equipment protected from power surges and spikes.

Expansion Port for Optional Remote Management

The optional RMCARD205 allows administrators to control and configure the UPS without being onsite via a standard web browser, command line interface (CLI), or network management system (NMS).

Data Line Protection

Prevents power surges that travel through Ethernet lines from causing damage to electronics.

Workstations

Ensure seamless power to workstations and make certain you have time to safely shut down systems during a longer outage.

Telecom/VoIP

Keep smart devices connected and running during power outages and brownouts.

Corporate & Department Servers

Protect mission-critical IT equipment and data centers from potential data loss and costly business interruptions.

Product Q&A

How long will the UPS power my systems after the power goes out?

Run times vary based on the power required by connected devices. This system is estimated run for 11 minutes at half load, 3 minutes for a full load. The LCD screen provides an estimated run time based on the required power usage during blackouts.

Can this UPS model be monitored over a network?

The OR700LCDRM1U can be monitored over a network with the addition of the RMCARD205. It also comes with a free download of PowerPanel Business that provides a user-friendly dashboard interface for controlling and monitoring the UPS.

Can the batteries on this UPS be replaced?

Yes, this unit can have the batteries replaced. The replacement battery cartridge is the CyberPower RB0690X2.

Yes, all CyberPower rackmount units come with the necessary hardware to mount the UPS.

Yes, all CyberPower rackmount units come with the necessary hardware to mount the UPS. However, the unit does not have to be mounted to work. It can operate in any well-ventilated environment within 32 °F to 104 °F (0 °C to 40 °C).

How do I mute the alarms?

Press and hold the menu button for three seconds to mute the alarm. Repeat this step to enable the alarms.