Multifunction LCD Panel
Quick and easy-to-read display provides details about the UPS conditions such as power-load of connected devices, battery runtime, power-level of the battery, and more.
Widely Spaced Outlets
Four widely spaced outlets accommodate transformer-based plugs without compromising the access of other outlets.
Battery & Surge Protected Outlets
This unit is equipped with four surge and battery protected outlets and four surge protected outlets.
LED Status Lights
LED indicator lights for UPS power on and wiring fault.
GreenPower UPS High-Efficiency Design
Reduces power consumption by utilizing a compact charger and power inverter to create an ultra-efficient backup power system for home and office use.
Simulated Sine Wave Output
Uses pulse wave modulation to generate a stepped, approximated sine wave to supply cost-effective battery backup power for equipment that does not require sine wave output.
Ensure seamless power to your PC and make certain you have time to safely shut down your system during a longer outage.
Keep your smart-home devices connected to your WIFI during power outages and brownouts.
Don’t let the game end when the power goes out. Backup battery power keeps gaming consoles, stereos, and chargers running.
Protect sensitive televisions, projectors, satellites, and cable boxes from power surges and spikes.
How long will the UPS power my systems after the power goes out?
Run times vary based on the power required by connected devices. This system is estimated to run for 13.5 minutes at half load, 1.2 minutes for a full load.
Can the CP825LCD UPS be monitored?
Yes, the CP825LCD comes with a free download of PowerPanel Personal that provides a user-friendly dashboard interface for controlling and monitoring the UPS.
Do all of the outlets have battery backup power and surge protection?
No, not all of the outlets have battery backup power. The CP825LCD has four battery backup and surge protected outlets and four surge protected outlets.
Can this unit accommodate larger plugs?
Yes, the CP825LCD can accommodate four larger plugs without compromising the access of the other outlets.
How do I mute the alarms?
To turn the alarm off, quickly press the power button twice. While muted, there will be no audible notification when the UPS reaches a lower battery state.