Why Do You Need a UPS System?

Even brief power outages can result in data loss or potential hardware damage. A UPS system provides battery backup power to keep your devices running during short outages and provides enough runtime to properly shut down electronics during extended outages.

Multifunction LCD Screen

Displays immediate, detailed information on the UPS battery and power conditions, alerting users to potential problems before they can affect critical equipment and cause downtime.

Simulated Sine Wave

Uses pulse wave modulation to generate a stepped, approximated sine wave to supply cost-effective battery backup power for equipment that does not require sine wave output.

GreenPower UPS Bypass Design

A patented design that allows utility power to bypass the UPS transformer, when AC power is stable, which reduces energy consumption, noise, and heat buildup.

USB Communication Port

HID Compliant USB port allows you to connect to a computer to access additional power management features using PowerPanel Personal management software.

Data Line Protection

Prevents power surges that travel through coaxial and Ethernet lines from causing damage to electronics.

Battery & Surge Protected Outlets

This unit is equipped with five surge and battery protected outlets and four surge protected outlets to keep your equipment protected from power surges and spikes.

Home & Small Office

Safeguard your costly computer equipment from potential damage that can be caused by power spikes and surges.

Home Electronics

Keep your smart-home devices protected during surges and spikes in power.

Personal Electronics

Guard your gear and prevent damaging spikes and surges from reaching your small, personal electronics.

Product Q&A

 How long will the UPS power my systems after the power goes out?

Run times vary based on the power required by connected devices. This system is estimated run to for 9 minutes at half load, 2 minutes for a full load. The LCD screen provides an estimated run time based on the required power usage during blackouts.

 Can this UPS model be monitored?

Yes, the CP1000AVRLCD comes with a free download of PowerPanel Personal that provides a user-friendly dashboard interface for controlling and monitoring the UPS.

 Can the batteries on this UPS be replaced?

Yes, this unit can have the batteries replaced. The replacement battery cartridge is the CyberPower RB1290A.

 Do all of the outlets have battery backup power and surge protection?

No, not all of the outlets have battery backup power. The CP1000AVRLCD has five battery backup and surge protected outlets and four surge protected outlets.

 How do I mute the alarms?

Holding the mute button for more than 3 seconds will silence the alarm. Short press the ENTER button to confirm the setting. After the setting has been confirmed, the LCD screen will stop flashing.