Uninterruptible Power Supply System

Why Do You Need a UPS System?

Even brief power outages can result in data loss or potential hardware damage. A UPS system provides battery backup power to keep your devices running during short outages and provides enough runtime to properly shut down electronics during extended outages.

Multifunction LCD Panel

Quick and easy-to-read display provides details about the UPS conditions such as power-load of connected devices, battery runtime, power-level of the battery, and more.

Widely Spaced Outlets

Four widely spaced outlets accommodate transformer-based plugs without compromising the access of other outlets.

Battery & Surge Protected Outlets

This unit is equipped with four surge and battery protected outlets and four surge protected outlets.

LED Status Lights

LED indicator lights for UPS power on and wiring fault.

GreenPower UPS High-Efficiency Design

Reduces power consumption by utilizing a compact charger and power inverter to create an ultra-efficient backup power system for home and office use.

Simulated Sine Wave Output

Uses pulse wave modulation to generate a stepped, approximated sine wave to supply cost-effective battery backup power for equipment that does not require sine wave output.

Where To Use

Desktop Computers

Ensure seamless power to your PC and make certain you have time to safely shut down your system during a longer outage.

Home Networking/VoIP

Keep your smart-home devices connected to your WIFI during power outages and brownouts.

Personal Electronics

Don’t let the game end when the power goes out. Backup battery power keeps gaming consoles, stereos, and chargers running.

Home Theaters

Protect sensitive televisions, projectors, satellites, and cable boxes from power surges and spikes.

CyberPower AVR UPS Systems

How long will the UPS power my systems after the power goes out?

Run times vary based on the power required by connected devices. This system is estimated to run for 13 minutes at half load, 2 minutes for a full load.

Can the CP600LCD UPS be monitored?

Yes, the CP600LCD comes with a free download of PowerPanel Personal that provides a user-friendly dashboard interface for controlling and monitoring the UPS.

Do all of the outlets have battery backup power and surge protection?

No, not all of the outlets have battery backup power. The CP600LCD has four battery backup and surge protected outlets and four surge protected outlets.

Can this unit accommodate larger plugs?

Yes, the CP600LCD can accommodate four larger plugs without compromising the access of the other outlets.

How do I mute the alarms?

To turn the alarm off, quickly press the power button twice. While muted, there will be no audible notification when the UPS reaches a lower battery state.