Easy to install and simple to operate, Tripp Lite's B021-000-17 Rackmount Console is the smart solution for controlling a computer, server or KVM switch in IT applications where rack space is at a premium. The console is housed in a sliding 1U drawer that stores neatly in the rack when not in use. The B021-000-17's heavy-duty all-metal construction, high-quality LCD, premium connectors, uncomplicated controls and broad compatibility ensure trouble-free operation in demanding high-availability environments.

B021-000-17 Rackmount Console Offers:
  • Complete control solution in 1U of rack space
  • Includes keyboard, numeric keypad, touch pad and 17-in. LCD
  • Space-saving 1U rackmount drawer design
  • Compatible with PS/2 and USB computers, servers and KVM switches
  • 1-year warranty

All-in-One Control Solution

The B021-000-17 combines a full keyboard, numeric keypad, touchpad and 17-in. color LCD in a 1U rack drawer for compact storage and easy access. No server-resident software is required, so server performance and reliability are never compromised. The B021-000-17 is also compatible with most PS/2 and USB KVM switches, making it easy to integrate with an existing system.

Space-Saving Design

The B021-000-17 can be mounted in racks with depths ranging from 27 to 42 inches (rackmounting hardware included). The console is housed in an all-metal 1U sliding drawer. Simply pull it out and flip up the screen when needed, and store it back in the rack when finished. This keeps the keyboard and screen from blocking access to rack equipment when the console is not in use.

Supports Multiple Platforms

The B021-000-17 supports both PS/2 and USB connections (USB to PS/2 adapter cable included). Because compatibility is based on common hardware standards rather than system software dependencies, almost any platform can be accommodated, including UNIX®, Linux, Windows®, Mac OS®, Solaris™ and more. The B021-000-17 is also compatible with most KVMs that are equipped with PS/2 and USB console ports. This enables the B021-000-17 to be integrated into an existing system, providing enhanced management capabilities without a major investment in new hardware.

High-Resolution LCD

The B021-000-17's 17-in. LCD screen supports video resolutions of up to 1280 x 1024 at 75Hz. DDC, DDC2 and DDC2B emulation allows the video settings of the connected computer to be automatically adjusted for optimal display on the console monitor.

Supports Multiple Platforms
What's in the Box

  • B021-000-17 Rackmount Console
  • 1 x PS/2 KVM Cable Kit
  • 1 x USB to PS/2 Adapter Cable
  • 1 x C13 to 5-15P Power Cord
  • Rackmounting Hardware
  • Owner's Manual CD

What's in the Box