The N060-002 is a heavy duty, 2U (3.50") Wall Mount patch panel bracket that is the perfect alternative to a full-size rack installation. Using a standard EIA 19-in. width, the N060-002 supports universal mounting for left- or right-hinging. For secure wall mounting, its precision-placed keyholes are spaced 16 inches apart to align with wall studs. The addition of a rear cutout allows users to feed cable through a wall opening, and the N060-002's stamped, horizontal reinforcement ribs provide greater sturdiness and stability of mounted equipment. Other premium features like laser cut metal and glossy black finish ensure that the N060-002 keeps all edges and surfaces smooth, greatly reducing the possibility of injury or wear on cable jackets.
The N060-002's 2U height, standard EIA 19-in. width, and 6-in. depth make it a perfect choice for users who do not want a full-sized rack to mount their patch panels. The N060-002's uses a universal left- or right-hinged bracket that accepts any standard 19-in. patch panels.
2 keyhole mounting slots located 16-in. apart ensure wall-stud mounting for the most secure and stable installment of the patch panel bracket and its components. The N060-002 uses stamped, horizontal reinforcement ribs on the back of the unit for enhanced sturdiness. A rear cutout on the back of the bracket allows for cable feeds through wall openings to streamline installations and reduce cable clutter.
The N060-002 is precision-made with laser cut metal (not punched) and a glossy black finish so that all of the surfaces and edges are smooth, reducing any wear on cable jackets and patch panel equipment.
For peace of mind, the N060-002 comes with a lifetime warranty. As part of Tripp Lite's commitment to environmental responsibility, the N060-002 is manufactured in compliance with strict RoHS specifications.
Founded in 1922 in Chicago, Illinois, Tripp Lite is one of the leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.