The SV565USAGB USB VGA KVM Console Extender w/ Serial & Audio Over Cat5 UTP (1000 ft) lets you control a server, computer or multiple computers (connected through KVM Switch) over standard Cat5 or Cat6 UTP network cable, at distances of up to 1000ft (333m) over a secure remote connection to a locked (secure) server.

Attached mounting brackets on the remote unit allow the console extender to be mounted in a convenient location, and features support for resolutions up to 1920x1080, with automatic image calibrations for out-of-the-box performance and manual controls accessible via the serial interface.

For added convenience, the Console/KVM extender supports USB computer connections, and is compatible with any brand of USB KVM Switch.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Connectivity Model