Power Protection and Battery Backup

Between severe weather, the aging electrical grid and hazards lurking inside your own walls, your equipment is under constant attack from power problems. Even a brief loss of power or a momentary surge can ruin your equipment and destroy irreplaceable data. Prevent damage, downtime and data loss by installing this UPS system. It conditions incoming AC power, provides enough battery backup to outlast most outages and automatically saves open files and shuts down computers gracefully during extended blackouts.

Common Applications

Protect Home and Office Computer Systems: Desktop Computers, Workstations, Displays, Inkjet Printers, Hubs, Scanners, External Drives.

Protect Home and Office Electronics: HDTVs, DVRs, Video Game Consoles, Sound Systems, Streaming Media Players, Chargers.

Protect Servers and Network Equipment: Small Servers, Network-Attached Storage, Network Switches, Wireless Routers, Broadband Modems.

Supports 2U Rack Mounting and Vertical Tower or Horizontal Desktop Placement.

Reliable Battery Backup

- Half-Load Runtime: This UPS system will support a 50% load (450 W) for up to 11.8 minutes.

- Optimized Outlet Layout: Select outlets have extra-wide spacing to accommodate bulky AC adapters without blocking adjacent outlets.

AVR and Surge/Noise Protection

In locations with chronic voltage problems, frequent switching to battery drains reserve power and shortens battery life. This UPS system has a feature called automatic voltage regulation (AVR) that solves the problem. The UPS detects when input voltage is out of bounds and corrects it without using the battery.

All Tripp Lite UPS systems also include built-in surge protection and noise filtering to shield your equipment from destructive transient voltages and electromagnetic (EMI/RFI) line noise.

Data Line Surge Protection and LCD Screen

Data lines connected to your equipment represent an unlocked 'back door,' allowing surges to enter and damage or destroy sensitive electronic components. In addition to protecting against surges on the AC power line, this UPS system protects your equipment against surges on connected phone and network lines.

The illuminated LCD screen shows a variety of helpful data, including input voltage, battery capacity, power status, battery status and AVR status. You can adjust the brightness of the LCD backlight and rotate the LCD to match the orientation of the UPS system.

Flexible Management Options

There are three ways to manage this UPS system:

1.Use the LCD screen.

2.Use the HID-compliant USB port and your computer's built-in power management features.

3. Use the USB or serial port with Tripp Lite's free PowerAlert software.

PowerAlert provides enhanced features like automatic file saves, event notification, logging, advanced device control and an SNMP agent that supports centralized management. You can download the latest version of PowerAlert at Tripp Lite's website.

Environmentally Responsible Design

- Recyclable Battery: This UPS system has a recyclable battery, allowing materials to be reprocessed instead of going to a landfill.

- RoHS Compliance: This UPS system complies with the RoHS (Restriction of Hazardous Substances) Directive, limiting the use of hazardous substances in manufacturing.

Dependable Service from an Industry Leader

Service and Support

- 3-Year Product Warranty: If this UPS system (including the internal battery) proves defective in material or workmanship within that period, Tripp Lite will repair or replace it at no charge.

- Insurance: Tripp Lite will repair or replace connected equipment damaged by surges – even lightning strikes!

- Free Tech Support: Chicago-based, in-house tech specialists are available by phone, e-mail and chat.

An Industry Leader

- Over 90 Years: Founded in 1922, Tripp Lite has a long-established and proven track record of providing reliable products and responsive customer service.