TRENDnet’s SFP Single Mode LC Modules are compatible with standard SFP slots found on network switches and fiber converters. Each single mode SFP transceiver is equipped with a duplex LC fiber connection interface, and supports high-speed data rates up to 1.25Gbps. All TRENDnet SFP fiber modules support connections for reliable, long distance network applications.

Fiber Applications


Long distance fiber networking for manufacturing, business parks, and school campus applications.

Fiber Mode/Distance


Single Mode transceiver spans distances up to 10km (6.2 mi.) at gigabit speeds.

Compatibility


Hot-pluggable with an MSA compliant SFP slot and compatible with fiber cables with LC-type duplex connectors.

Hot-Pluggable SFP

Hot-pluggable SFP transceiver compatible with an MSA compliant SFP slot

Fiber Wavelength

Compatible with single mode 1310nm transmissions

Fiber Distance

Supports networking for distances up to 10km (6.2 mi.)

Fiber Interface

LC-type duplex connector


TRENDnet Fiber Solutions

Convert your copper RJ-45 Ethernet connection to a fiber connection with TRENDnet's fiber media converters. TRENDnet's media converters can support long distance fiber networking up to 43.5 miles (70km). TRENDnet fiber converters are available in both multi-mode (SX) and single-mode (LX), with dual wavelength (WDM) or bidirectional fiber options, and multiple connector types including T-RJ, SC, and ST.

TRENDnet's fiber converter chassis system is a convenient rackmount chassis system that consolidates your fiber media converters into one location, making your fiber network easier to manage. Power multiple fiber converters from a single source. Add a redundant power supply to eliminate any downtime, and/or the SNMP management module for monitoring and configurations.

Specifications

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3z
Device Interface
  • SFP MSA Compliant
  • LC duplex connector
Data Transfer Rate
  • 1.25Gbps
Wavelength
  • 1310nm
Optical Output Power
  • -9 ~ -3 dBm
Distance
  • 10km (6.2 mi.)
Special Features
  • Hot pluggable
  • Metal enclosure
Sensitivity
  • -22 dBm
Power
  • Max. Consumption: 0.8W
Operating Temperature
  • 0° – 70° C (32° – 158° F)
Operating Humidity
  • Max. 85% non-condensing
Dimensions
  • 57 x 13 x 12mm (2.2 x 0.5 x 0.5 in.) per unit
Weight
  • 18g (0.6 oz.) per unit
Certifications
  • CE
  • FCC
Warranty
  • Lifetime Warranty*
PACKAGE CONTENTS
  • TEG-MGBS10
  • Quick Installation Guide