TRENDnet's 2-Port Gigabit Splitter with USB Type C Power, model TEG-102S, provides a highly efficient network expansion
solution. Quickly expand a single network connection into two, allowing two devices to transmit data simultaneously at up to
1,000Mbps. The gigabit Ethernet splitter includes a USB Type C power cable, simplifying installation and reducing connections for
network setup. Easily power this gigabit Ethernet splitter with an available USB Type A port.
Easy Installation
No configuration needed; the gigabit
Ethernet splitter simply splits one
network connection into two.
Easy Installation
Two gigabit ports provide high-speed
network connections to devices, and a
4Gbps switching capacity allows data
traffic to flow smoothly, reducing traffic
bottlenecks.
Compact Design
With a compact metal housing design,
this RJ-45 splitter is well-suited for on-
the-go applications. Its fanless design is
perfect for quiet environments that
require silent operation.
No configuration needed; the
gigabit Ethernet splitter simply
splits one network connection into
two
This Ethernet cable splitter is
equipped with 2 gigabit Ethernet
out ports
The Ethernet splitter has a
4Gbps switching capacity
Fanless design on the Ethernet
splitter lowers energy
consumption and eliminates
operating noise
Compact and sturdy metal housing
Includes one USB Type C power
cable for easier installation
flexibility
Send larger packets, or Jumbo
Frames (up to 9KB), for
increased performance
LED indicators on the gigabit
Ethernet splitter convey port
status
Standards
|
|
Device Interface
|
|
Data Transfer Rate
|
|
Performance
|
|
USB-C Power
|
|
MTBF
|
|
Operating Temperature
|
|
Operating Humidity
|
|
Dimensions
|
|
Weight
|
|
Certifications
|
|
Warranty
|
|
PACKAGE CONTENTS
|
|
All references to speed are for
comparison purposes only. Product specifications, size, and shape are
subject to change without notice, and actual product appearance may
differ from that depicted herein.