ViewSonic VP2776T-4K 27 Inch 4K UHD IPS Monitor with Advanced Ergonomics, Thunderbolt 4, 100% sRGB Rec 709, Pantone Validated, USB C, HDMI 2.1, and DP Daisy Chain for Home and Office

The VP2776T-4K ColorPro™ Monitor is a powerhouse for creative professionals, engineers, programmers and more. This 27” Pantone Validated display delivers exceptional 4K visuals, accurate DCI-P3 colors, and HDR400 for deep contrast. Its integrated Thunderbolt 4 docking station offers 100W power delivery, RJ45 Ethernet, and multiple connectivity options such as DisplayPort, HDMI, and a USB hub for a streamlined workspace. With dual 4K daisy chaining via Thunderbolt 4, you can easily expand your display setup for maximum productivity.

  • PREMIUM MONITOR: 27 Inch 4K UHD (3840x2160p) IPS monitor with thin bezels and 60Hz refresh rate
  • THUNDERBOLT 4 CONNECTIVITY: Enjoy lightning-fast data transfer speeds of up to 40 Gbps for data, video, and audio transmission while delivering up to 100W of power.
  • EXCEPTIONAL COLOR ACCURACY: 100% Adobe RGB, 95% DCI-P3 colors, and HDR400 for deep contrast.
  • PANTONE VALIDATED: This monitor has been certified as capable of reproducing Pantone Matching System colors
  • FLEXIBLE CONNECTIVITY: The VP2776T-4K supports laptops, PCs, Macs and more with Thunderbolt 4, USB-C, HDMI 2.1, DisplayPort, USB, and mini USB inputs

Premium Thunderbolt 4 Connectivity

Experience seamless connectivity with Thunderbolt 4. This versatile port supports data, video, and audio transmission while delivering up to 100W of power to your laptop. Enjoy lightning-fast data transfer speeds of up to 40 Gbps. When using Ethernet, maintain a robust network connection with speeds of up to 2.5GbE.

Ditch the Dock™

Thanks to integrated Thunderbolt 4, you can connect your laptop directly to the monitor using a single cable, eliminating the need for a separate docking station. Stay connected to a wired network with the built-in RJ45 port. Plus, the USB A hub allows you to easily connect your keyboard, mouse, and other peripherals.

High Resolution Dual Monitor Set-up

Easily expand your workspace with Thunderbolt 4 daisy chaining. Connect and power up to two 4K monitors at 60Hz using a single cable. This creates a streamlined, high-resolution setup that's compatible with both Windows and macOS.

Wide Color Gamut

A broader color space empowers you to reproduce and fine-tune your photos and videos with greater accuracy, resulting in near-perfect outputs. Experience true-to-life color accuracy with 100% sRGB and 95% DCI-P3 color gamuts, ensuring vibrant, consistent colors that meet the high standards of creative professionals.

Pantone Validated Display

For professionals who demand absolute color fidelity, Pantone® Validated ViewSonic® displays deliver exceptional color accuracy. Each display undergoes rigorous testing to ensure it can accurately reproduce the Pantone Matching System (PMS) Colors. Whether you're involved in film editing, graphic design, or any task where color precision is crucial, these certified displays eliminate guesswork, empowering you to create with confidence and complete your projects with impeccable results.

ViewSonic, in collaboration with X-Rite and Pantone, has developed a reliable way for creatives to verify a monitor's Pantone color rendering capability. When color accuracy is essential, trust a Pantone Validated display.

Sleek Ergonomic Design

Experience optimal comfort and productivity with the sleek metal design. Adjust the monitor's height, tilt, swivel, and pivot to find the perfect viewing angle, reducing strain on your eyes, neck, and back. The ergonomic design promotes better posture and allows you to work efficiently for extended periods.

Dual Integrated Stereo Speakers

Designed with dual integrated speakers, this monitor combines incredible screen performance with stereo sound for an immersive multimedia experience.

VESA-Compatible Mount

Mount the monitor as you see fit using its convenient VESA-compatible mount design.

3-year Limited Warranty

Have peace of mind in the quality and reliability of your ViewSonic monitor—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.*

*Subject to ViewSonic's warranty and on-site service terms and conditions.

ViewSonic Monitors with USB Type-C