Take exhilarating entertainment on-the-go with the M1X portable LED projector.
With a weight of less than 2 lbs., this modern portable projector features a patented 3-in-1 smart stand that delivers 360° projection angles and automatically turns on the projector when swiveled. This smart stand also acts as a lens cover that protects the projector when traveling or not in use. From the living room to the great outdoors, the M1X projector immerses users in a stunning multimedia viewing experience with images up to 100” and crisp Harman Kardon speakers. Enjoy an effortless setup experience with features like H/V keystoning and automated four-corner adjustment. Binge shows and movies for longer with a built-in battery that lasts up to four hours, or plug in a power bank for all-day entertainment. Whether you use Chromecast, Roku or Apple TV, the M1X lets you connect your favorite streaming devices directly into the USB-A port. Or take advantage of the M1X’s versatile connectivity options and connect your mobile device via Bluetooth, WiFi, HDMI or USB-C.
A patented 3-in-1 smart stand offers rock solid support and enables this projector to showcase stunning images at any angle. Simply swivel the stand to automatically power on the projector and get started faster. This smart stand also acts as a lens cover that keeps your projector protected while traveling or not in use.
Enjoy an easy setup experience with features like horizontal and vertical keystoning and automated four corner adjustment.
Integrated Harman Kardon Speakers deliver powerful performance in a small package. These speakers produce deep, loud, 360-degree room-filling sound perfect for music and movies at home, or on-the-go.
Binge shows and movies for longer with a built-in battery that lasts for up to four hours, or plug in an USB-C power bank for all-day entertainment.*
*Power bank should deliver at least 45W (15V/3a) and support Power Delivery (PD) protocol output.
Connect your mobile devices wirelessly via Wi-Fi screen mirroring and Bluetooth, or physically via the HDMI, USB-A and USB-C ports.