The M68 Wireless mouse is crafted with input from elite gamers. With its unique symmetrical shape and ultra-low front, it is designed to deliver unmatched control in every swipe.
The M68 is not your standard symmetrical gaming mouse. As an evolution of the innovative M8, the M68 features a unique design crafted with input from elite gamers. With a new shape, size and an ultra-low front with a revamped button design, it delivers unmatched control in every swipe.
From the size of the mouse to its curvature and button design – every angle of the M68 has been shaped by feed- back from professional players, resulting in a unique symmetrical design. The ultra-low front provides better control, and the low button height is enhanced further by added comfort grooves, improving your grip and accuracy.
Esports-grade wireless performance.
Rooted in esports, CHERRY XTRFY’s prime focus is performance. The M68 series features wireless technology that has been refined over years, offering total freedom of movement without compromising speed and responsive- ness. Combined with Pixart’s top-performing 3395 sensor, there’s nothing holding you back.
Despite being wireless with a 300-mA battery and a hole-free chassis, the M68 Wireless is incredibly lightweight. At 53 grams, it’s optimal for competitive gaming, offering swift and precise movements while retaining control.
Play for 75 hours. Charge it for 2.
The battery has got you covered during those all-weekend LANs and marathon streams, with a playtime of up to 75 hours* per charge. And during the short time it takes to charge the mouse, you can continue playing unhindered with the flexible CHERRY XTRFY EZcord® charging cable.
This mouse is part of the 6th generation of CHERRY XTRFY mice, a series of top-tier models that deliver the perfor- mance you need to play at your peak. For an ergonomic form factor, go for the M64. Prefer a symmetrical shape? The M68 is the option for you. Both versions are wireless and come in 1000 Hz as well as 8000 Hz (Pro) models for state-of-the-art performance.