The CHERRY XTRFY M64 has a completely redesigned ergonomic shape that not only gives you better grip, but also a higher level of control. In addition, the ergonomic gaming mouse can be wirelessly connected to your PC via a 2.4-GHz connection, giving you total freedom of movement. Its ultra-light weight allows you to move quickly and accurately without losing control. The M64 is available in two versions: As M64 Wireless with 1000 Hz and as M64 Pro Wireless. The latter transmits up to 8 times more data than a standard 1000-Hz gaming mouse, giving you tremendous speed and extremely low click latency.
Incredibly light. Ergonomic. Wireless. The CHERRY XTRFY M64 has a completely redesigned ergonomic shape that improves grip and control. It's super-light yet robust, making it ideal for competitive gaming. Thanks to the interference-free, 2.4-GHz wireless technology, you benefit from wireless freedom without compromising on speed or response time. The ergonomic gaming mouse is also available in two different versions: The polling rate for the M64 Wireless is a fast 1000 Hz, whereas the M64 Pro Wireless has 8000 Hz. With the 8K mouse, you can react even faster and also benefit from one of the lowest click latencies in the world.
The M64 series was developed based on feedback from some of the world's most famous professional gamers to achieve a perfect ergonomic shape. The result is a robust, right-handed gaming mouse with a design for enhanced grip, custom side curvature, button grooves and an ultra-low front so you can move your fingers closer to the pad for more precision with every move. In addition, it is also ultra-light (M64 Wireless: 53 g, M64 Pro Wireless: 55 g), which makes this ergonomic mouse ideal for competitive gaming. You can expect precise mouse movements without losing control.
The wireless technology used in our mice has evolved over the years with a focus on performance. That's why our 2.4-GHz wireless technology gives you total freedom of movement without compromising on speed and responsiveness. To connect the CHERRY XTRFY M64 to your device, simply insert the USB receiver in the USB port of your device. Automatic and easy plug-and-play installation. You can then use the ergonomic mouse to start gaming right away.
Even marathon streams or LAN parties that last the whole weekend are no problem for the ergonomic gaming mouse: Once charged, the battery of the M64 Wireless lasts up to 75 hours*; the M64 Pro Wireless even lasts up to 90 hours*. When it's time to recharge, just plug the CHERRY XTRFY EZcordĀ® flexible charging cable into the right side of the mouse and play on with no problems.
* Depends on Hz and gaming style
In the standard version, the CHERRY XTRFY M64 Wireless has a polling rate of 1000 Hz. As a result, it sends a signal to your PC 1000 times per second, which equates to a latency of just 1 ms. The CHERRY XTRFY M64 Pro Wireless, on the other hand, offers 8000 Hz. The ergonomic gaming mouse transmits up to 8 times more data than a standard 1000-Hz gaming mouse. This ensures more accurate cursor movement on high refresh rate monitors and allows your computer to receive every click faster. Especially in high-stakes competitions, a shorter response time can give you a winning edge. The 8K M64 Pro Wireless mouse offers one of the lowest click latencies in the world, making it ideal for professional gamers.
You dream of a gaming mouse that is ergonomic, wireless, ultra-light yet robust? Then the M64 is THE mouse for you. With its ultra-low front, light weight and powerful Pixart 3395 sensor, it gives you everything you need to get the best out of your gaming. If 1000 Hz is enough, the M64 Wireless is the right choice for you. For greater speed and 8000 Hz, go for the M64 Pro Wireless and enjoy one of the lowest click latencies in the world. You decide.