<4-8ms TRANSFER SPEED

The Vertiv Geist Rack Transfer Switch can help ensure your critical IT equipment remains powered even in the event of a power failure. This rPDU automatically switches from the primary power source to the secondary power source in 4-8 milliseconds, saving your important business operations from harmful and costly disruptions caused by power loss.

EASY TO USE FRONT PANEL

The RTS has an easy-to-use front panel that provides visual identification of the active power source for easy monitoring. It also allows users to do a manual transfer of the power source. The transfer can be done either by touch of a button or remotely, so users have options on how to manage power loads during maintenance or emergency power loss.

OUTLET FLEXIBILITY

Select models in the Vertiv Geist RTS product line are equipped with the Combination Outlets C13/C19. These hybrid outlets function as both a C13 and C19 receptacle. The outlets accommodate both C14 and C20 plug types interchangeably, providing you the flexibility to support common critical IT equipment using just a single rack PDU.

NEXT GENERATION IMD

Integrated with the Vertiv Geist Next Generation IMD with 128x128 high-visibility LCD that displays power data. It has an internal sensor that intelligently adjusts the orientation based on horizontal or vertical installation.

SECURE DATA

The Vertiv Geist Next Generation IMD helps protect your data and operations with enhanced security features with a secured boot that utilizes a hardware-based trust anchor. The integrated redundant power-sharing port connects two IMDs in the rack and provides backup power.

UL-LISTED and TAA-COMPLIANT

All Vertiv Geist RPDUs are individually tested for functionality and reliability. This Vertiv Geist Monitored rPDU is UL-listed, TAA-compliant, and RoHS certified. It helps ensure a smoother selection, procurement, and deployment process for those who are under the federal, state, and local governments. All Vertiv Geist Rack PDUs are backed with a standard three-year warranty that automatically extends to five years if the product is registered within 120 days of purchase.

VA7U21A0

Input: (2) C20 inlets

Outlet: (6) Combination C13/C19

Current: 16A/20A

Voltage: 100V-240V

Power Capacity: 1.9kW/3.3kW/3.6kW

VA4U21A0

Input: (2) C20 inlets

Outlet: (12) Combination C13/C19

Current: 16A/20A

Voltage: 120V/208V/230V

Power Capacity: 1.9kW/3.3kW/3.6kW

VA7G32A0

Input: (2) 1P+N+E (IP44)

Outlet: (12) Combination C13/C19

Current: 32A

Voltage: 230V

Power Capacity: 7.3kW

VA4G31A0

Input: (2) 1P+N+E (IP44)

Outlet: (12) Combination C13/C19

Current: 32A

Voltage: 230V

Power Capacity: 7.3kW