ViewSonic Heavy-Duty Fixed Wall Mount for 75"-110" Displays, VESA Pattern Support Up to 1000x800mm, 793.6 lbs. Total Weight Capacity and 1.71" Distance from the Wall

Enjoy greater stability when mounting your 75” – 110” ViewBoard ® interactive display or presentation display with the ViewSonic ® VB-WMK-004 fixed wall mount. This heavy-duty wall mount is designed to support displays up to 793.6 lbs. (360 kg) with 400 x 400mm or 1000 x 800mm VESA patterns. Featuring a durable iron core with a powder coated finish, this wall mount boasts an unobtrusive, minimalist appearance that’s designed to last. Each wall mount features a detailed guide and all the accessories necessary for a streamlined installation experience. A robust locking system keeps your wall mount secured while also safeguarding against accidental unmounting or lateral movement. Enjoy the peace of mind that comes with securing your large-format display with the VB-WMK-004 fixed wall mount.

  • Designed for 75” to 110” interactive displays up to 793.6 lbs.
  • Compatible with 400 x 400mm and 1000 x 800mm VESA patterns
  • Secure locking system prevents accidental unmounting
  • Durable iron core with high-quality powder coated finish
  • Requires just 1.71 inches of wall space to set up

DESIGNED FOR 75" - 110" DISPLAYS

This wall mount is designed for 75” to 110” ViewBoard interactive displays and presentation displays that weigh up to 793.6 lbs. (360kg).

VSEA STANDARD SUPPORT

Enjoy compatibility with standard VESA mounting patterns from 400 x 400mm to 1000 x 800 mm.

SECURE INSTALLATION

A state-of-the-art locking system keeps your display firmly in place and prevents accidental unmounting or lateral movement. Enjoy the peace of mind that comes with knowing that your display is securely mounted.

DURABLE CONSTRUCTION

A high-quality iron core with a powder coated finish ensures long-lasting durability and resistance to wear and tear for years to come.

SLIM PROFILE

With just 1.71 inches of space needed to mount your display, this ultra-low profile wall mount helps save space and maintain a minimalist aesthetic.

Streamlined Installation

Enjoy a hassle-free setup experience. This fixed wall mount includes a detailed guide with step-by-step instructions and all the accessories needed to complete your installation faster.

Robust Packaging

This wall mount has been packed and shipped out with industrial-grade packaging materials to prevent damage during transit and ensure that it reaches you in pristine condition.