Paramount™ Universal Ceiling Mount Kit for 43" to 90"+ Displays

The Paramount™ Universal Ceiling Mount Kit includes everything required for mounting a flat panel display onto a variety of ceiling types. Flat, sloped, wood or concrete ceiling installations are manageable with this flexible mounting kit. The 90° cathedral ceiling plate even allows the solution to be mounted to a wall. The kit includes an adjustable extension column that allows the display to be centered 39.59" to 63.21" from the ceiling. The lockable 360° swivel ensures the perfect viewing position.


Features

  • Accommodates 100 x 100 to 600 x 400mm VESA® mounting patterns
  • Simple Hook-and-Hang™ display installation
  • Cathedral ceiling plate can attach to 0° to 90° angled ceiling structures
  • 360° of rotation creates endless viewing possibilities from anywhere in the room
  • Adjustable extension column provides 39.59" to 63.21" (1006 to 1606mm) of vertical adjustment
  • Easily adjust your viewing angle up to +20°/-5° tilt
  • Side-to-side adjustment allows for perfect display positioning
  • 360° of swivel can be locked in place with included thumb screw knob
  • Easily route all cabling through the extension column for a clean and neat installation
  • Molded covers, molded extension column guides and a clean column face provide top-quality aesthetics
  • Mounts to wood stud or concrete ceilings
  • Can be mounted at a 90° angle to wood stud, concrete or cinder block walls
  • Includes all necessary ceiling mounting and display attachment hardware