Industrial Grade USB-C 5Gbps Hub & PD Charging Station - 600W, Adds 16 USB-C Charging Ports, 2-port 100W & 14-port Charging up to 30W; 14 Port USB Hub, Data Transfer up to 5Gbps, PD 2.0 & 3.0 for 5V/3A, 9V/3A and 12V/2.5A, Over Current, Over Voltage, Over Heating, Short Circut, ESD Protection, Metal Housing, UL Certification
This cable use for iPhone 15, Plus / Pro / Pro Max, iPad Pro, iPad Mini when using data sync on USB-C 1 to 7 port and not compatible with "Host" port
Please plug the USB-A to C adapter to ID-US0B11-S2 USB-C 1 to 7 port, and then plug the USB-C connector of the cable to iPhone 15 or iPad Pro / iPad Mini device. This can let the iPhone 15 or iPad Pro / iPad Mini device charging and do the data sync simultaneously, not just charging
Heat dissipation and durable metal shell rack, can be mounted into a standard 2U of EIA-standard 19-inch rack using ear-mounts (included)
Withstands wear and tear in various harsh environments
It is designed with a power switch to allow users to conserve energy when the hub is not in use. There is also a built-in LED to indicate power status
Enables to turn on/off the fans automatically according to the temperature setup
Compatible with all USB-C devices, such as Apple iPhone 15/14/13/12/11/X, iPhone 8, iPhone 8 Plus, Samsung Galaxy Note 8, S8, S8 plus and more, Tablets/ Laptop for Apple iPad, MacBook 12-inch, MacBook Air/Pro and more USB-C devices. This is an excellent choice for USB-C products to be charged
*Note: iPad Pro / iPad Mini / iPhone 15 Plus / Pro / Max is support charging only when use USB-C to USB-C PD cable, and support charging & data when use USB-C to USB-A+C data cable
Upgrade your charging experience with our Industrial Grade USB-C 5Gbps Hub & PD Charging Station- 600W. Say goodbye to clutter, slow charging, and unreliable hubs. Power up your productivity
Industrial Workstations: Charge and connect multiple devices for enhanced productivity
Educational Institutions: Equip classrooms and labs with efficient charging solutions
Healthcare: Charge laptops, tablets, smartphones, and wearables used by doctors, nurses, and other staff throughout the day; Provide power for portable ultrasound machines, blood glucose meters, and other diagnostic tools; Connect multiple devices like scanners, printers, and external hard drives for efficient data transfer and storage
Retail Environments: Power tablets and smartphones for point-of-sale systems