Designed for 10/100/1000 Mbps networks, Tripp Lite’s NPOE-EXT-1G30 extends the connection between a powered source device and a PoE/PoE+ device, like a security camera, VoIP telephone, credit card scanner or digital sign, an extra 328 ft. By cascading up to four units, you can take that distance even farther—up to 1640 ft. (500 m) in all. It fits right into your existing installation and takes almost no time to install.
Typical Applications
The NPOE-EXT-1G30 supports Power over Ethernet, giving it the ability to supply power to compatible IEEE 802.3at/af PoE and PoE+ devices. This saves you the expense of purchasing and installing separate power supplies for each device and lets you install equipment in locations that are nowhere near AC outlets.
With the ability to deliver 10/100/1000 Mbps of data and up to 30W of power, this extender eliminates the need to upgrade your electrical infrastructure. It also cuts down on the cost of extra cable and equipment—not to mention installation time and labor.
With no software required for installation, this extender is completely plug and play. Use Cat5e/6/6a cabling to connect one end to your switch or jack and the other to your PoE or PoE+ device, and you’re ready for action. LEDs indicate the unit is receiving power and transmitting data.
The NPOE-EXT-1G30’s mounting holes enable installation on a desktop, wall, shelf or any smooth surface. Its plastic housing is small enough to fit in the palm of your hand.