27" 1080p 1ms 120Hz (OC) IPS Gaming Monitor with USB-C

Whether you’re a weekend warrior or a casual competitor, the 27” ViewSonic® VX2716a is the perfect gaming monitor for players looking to switch up the way they play. Fully immerse yourself in virtual worlds with features like stunning Full HD resolution, a rapid-fire 120Hz overclock (OC) refresh rate and 1ms response time. Enveloping dual-integrated stereo speakers help level up gaming from a hobby to an experience, while versatile connectivity options such as HDMI, DisplayPort and USB-C (signal only) make the VX2716a the ideal display for both work and play.

  • SEE THE DIFFERENCE: 27 Inch Full HD (1920x1080p) IPS gaming monitor with thin bezels
  • MAXIMIZED GAMEPLAY: 120Hz refresh rate and 1ms (MPRT) response time for ultimate gaming experience
  • ULTRA-SMOOTH GAMING: Variable Refresh Rate technology enables fluid and tear-free gameplay
  • ENHANCED VIEWING COMFORT: Flicker-Free technology and Blue Light Filter for reduced eye fatigue
  • FLEXIBLE CONNECTIVITY: The VX2716A supports laptops, PCs, Macs and more with HDMI 1.4, USB C and DisplayPort inputs

React Instantly

A nimble IPS panel with a 120Hz (OC) refresh rate equips players with everything they need for a delightfully smooth gameplay experience. React to opponents faster and with greater precision with a 1ms (MPRT) response time.

Streamlined Connectivity

"With a slim and reversible connector, USB-C (signal only) connectivity transfers video, data, and audio - enabling seamless integration with even the newest devices.*

*Devices will need a power source when connected to this monitor via USB-C."

Variable Refresh Rate

This monitor is equipped with Variable Refresh Rate technology which seamlessly synchronizes the frame rate output between your graphics card and monitor. This dynamic refresh rate effectively eliminates image tearing, stuttering, and jerkiness for smooth gameplay.

Flexibile Connectivity

Quickly connect your favorite peripherals with flexible connectivity options such as HDMI 1.4, DisplayPort, USB-C and audio out. VESA 100 x 100mm compatibility enables users to mount their display on the wall for additional convenience and accessibility.

A More Immersive Gaming Experience

An adjustable stand lets you tilt the screen for maximum comfort, while dual integrated speakers bring players into a unique, immersive audiovisual experience.

VESA-Compatible Mount

Mount the monitor as you see fit using its convenient VESA-compatible mount design.

Enhanced Viewing Comfort

With Flicker-Free technology and a Blue Light Filter, this monitor helps to eliminate eyestrain that comes with extended viewing periods – meaning you can outlast and out-game your opponents just as their eyes begin fail them.

3-year Limited Warranty

Have peace of mind in the quality and reliability of your ViewSonic monitor—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.*

*Subject to ViewSonic's warranty and on-site service terms and conditions.

ViewSonic Monitors with USB Type-C