The ViewSonic ® LDS135-153 is an all-in-one digital signage solution kit that includes a 135” Direct View LED Display, mobile cart, and flight case. Along with its immense screen size, the included display delivers stunning visuals with Full HD resolution, 1.5mm fine pixel pitch, 450-nit high brightness, 3,840Hz ultra-fast refresh rate, and 120% Rec.709 wide color gamut. Because the display modules come pre-assembled and already mounted on the included cart, the solution can be setup and used within a few minutes. The cart features 360° wheels, enabling the installed display to be freely moved from room to room. The display and cart can be easily folded and stored in the included flight case, enabling the entire kit to be freely moved from location to location for different events and exhibitions. Plus, a Glue-on-Board (GOB) LED surface treatment delivers an IP54 rating for enhanced protection from collisions, dust and moisture. With easy setup and mobile versatility, the ViewSonic LDS135-153 can engage audiences everywhere including high-end board rooms, reception areas, auditoriums, and other large venues.
The included Direct View LED display comes with preassembled LED modules, cabinets, a system control box, mobile cart and flight case. It can be set up and ready to use within just a few minutes, saving time and effort as well as lowering the technical barrier for installers. The flight case provides convenient storage and ample protection for the display during transport.
A foldable screen design allows the display to be packed into its custom flight case, making it easy to set up and share between classrooms, conference rooms, auditoriums, and other areas around a school or business.
The mobile cart includes a motorized height adjustment feature that raises the display up to 25 inches with the simple press of a button. This added versatility provides better visibility whether the display is placed on a stage or in a conference room, and a variety of other scenarios.
The mobile cart also includes 360° silent wheels that allow you to move the display freely, and quitely, whenever you need to. The wheels easily lock so that everything remains steady and in place.
This display uses Glue-on-Board (GOB) technology, a protective shield that safeguards the LEDs during installation and daily use. Its IP54 rating ensures resistance to bumps, dust, and moisture, making it perfect for busy public spaces such as auditoriums, lecuture halls, gymnasiums and more.
An intuitive split-screen function makes video conferences and online collaborations more flexible and creative. The display also supports Picture-by-Picture (from up to 4 different inputs) or Picture-in-Picture (a screen within another screen) scenarios in real-time.*
*PBP and PIP require HDMI source input.
The pre-installed ViewBoard Cast™ enables content to be streamed from mobile devices onto the display over wireless networks, whether one-to-one or many-to-one.
From the LED tiles, to the AV hardware and software, power supplies and cables, this all-in-one solution includes everything you need in one box for streamlined installation.
The included flight case not only provides secure protection of the Direct View LED display, but also makes for swift and effortless delivery from one venue to another.
With a huge 135" screen size, 1.5mm fine pixel pitch, slim profile, and ultra-narrow bezel, the Direct View LED display delivers a stunning, all-in-one alternative to a conventional video wall. Larger than four 67-inch LCD displays combined, this display seamlessly delivers content without lines or distortion for a more immersive visual experience.
Instead of moving an entire display around for maintenance, the hot-swappable front LED modules allow users to change any defective piece. An included vacuum maintenance tool uses suction to easily remove and replace LED modules.
Have peace of mind in the quality and reliability of your ViewSonic display—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty with onsite service.