Overview

Ultra Heavy Duty Single 17”-57” Monitor Arm Desk Mount, Top Mount C-Clamp/Grommet, Weight Between 4.4-59.5 lbs, Full Motion Height Swivel Tilt Rotation Adjustable, VESA 75/100/200mm, Cable Management, Single Monitor Desk Mount, Include USB-C (PD100W/40Gbps Data Transfer Speed) & USB-A 5Gbps Cable & Adjustable Reinforcement Plate

Features

Delivers smooth, effortless adjustments and stable for large and heavy monitors. It supports up to 57” monitor and can be mounted on the top of a desk using a C-clamp or Grommet mount. The gas spring mechanism makes it easy to adjust the height of your monitor, so you can find the perfect position for your eyes and neck

Ultra Heavy Duty and Large Monitors Design

Designed to supports the largest monitors from 17” to 57”, fits most flat screen weight 4.4lbs to 59.5lbs (2~27kg), curved and ultrawide monitors weight 4.4lbs to 48.5lbs (2~22kg) with support for VESA 75x75mm, 100x100mm, 200x100m or 200x200mm mounting holes

Quick and Advanced USB Connectivity

Embrace the future of connectivity with USB-C and USB-A options. The 31.5” (80cm) USB-C pass-through cable supports to extend the USB 4 or Thunderbolt 4 devices, offering full-function features including PD 100W charging, DP Alt Mode, and 40Gbps data transfer speed. The 70.9” (180cm) USB-A cable pass-through supports to extend the USB 5Gbps devices, providing flexibility for a wide range of peripherals

Easy Top Mount Installation

Clamp and Grommet top mount is perfect for any desk setup and no need to squat under your desk, easy to install and adjust, provide a stable and secure platform for your monitor. It also comes with an Adjustable Reinforcement Plate to protect your table from damage

Without Adjustable Reinforcement Plate:

  • Clamp fits desk thickness: 0.39"~1.8"(10mm~45mm)
  • Grommet fits desk thickness: 0.39"~1.6"(10mm~40mm), hole diameter: 0.39”~2.3” (10mm~60mm)

With Adjustable Reinforcement Plate:

  • Clamp fits desk thickness: 0.39"~1.4"(10mm~37mm)
  • Grommet fits desk thickness: 0.39"~1.2"(10mm~32mm), hole diameter: 0.39”~2.3”(10mm~60mm)

Flexible Range of Motion

Fine-tune your monitor setup with our gas spring monitor arm that offers 60° upward tilt, 20° downward tilt, +-90° swivel, and screen rotation +-90° (with lock) from landscape to portrait mode, lower arm rotation 180° (with lock) and 360° (without lock), upper arm rotation 360°

*Note: Our heavy duty desk mounts can lock the lower arm rotation and screen rotation according to usage

Rotation Lock Design

Keeps your monitor perfectly leveled with integrated rotation lock for monitors that have internal weight distributed unevenly

Ergonomic Viewing Height

Our premium gas spring arm elevate your monitor to the perfect height for your viewing pleasure, offers a wide range of height adjustment options from 12.8” to 25.8” (325mm to 655mm) above your desk. The arm's height even supports the installation of Samsung Ark 55 series in Cockpit Mode (Portrait Mode)

Maximize Your Desk Space

Extend up to 20.7” from the wall, providing ample space for your monitor to be positioned at the perfect height and distance for your needs, freeing up space on your desk

Easy to Adjust the Gas Shock Tension

You can manually adjust the tension of the gas spring. To do so, simply turn the shock five times, then test if the tension is holding the monitor sturdily

  • To increase the tension, turn the shock counter-clockwise (+)
  • To decrease the tension, turn the shock clockwise (-)

Rock-Solid Assembly

Easily mount larger and heavier monitors with include VESA converter, which supports VESA mounting patterns for 75x75,100x100, 200x100, and 200x200mm

Detachable VESA Plate

With a detachable design, you can easily attach your monitor to the arm after installing the VESA assembly on your monitor. Simple hook the monitor onto the arm

Rotation Lock Design

Lock the screw on the left or right as needed, keeps your monitor perfectly leveled with integrated rotation lock for monitors that have internal weight distributed unevenly

    Cable Management

    Integrated cable management helps you keep your desk tidy and organized, so you can focus on your work without distractions
    Sturdy Construction
    Made of high-quality aluminum alloy for secure support. This single heavy duty monitor arm with top mount is built to last, providing a stable platform for your monitor


Maximum Compatibility

Compatible with Samsung 57" Odyssey Neo G9, Samsung Ark 55”, Alienware AW5520QF, Asus ROG Strix XG49VQ, LG 49WL95C, MSI MPG ARTYMIS AG493CQRU, 49" super ultra-wide 32:9 curved monitor brands, such as Samsung (G95SC / G95NA / CRG / CRG9 / CJ890 / S95UA), LG (49WL95C-W / 49WQ95C-W / 49GR85DC), Asus ROG (XG49WCR), AOC (AG493UCX), Dell (U4924DW / U4919DW)