Acer Chromebook Plus Spin 514

Precision, Productivity and Spin

Acer Chromebook Plus Spin 514 (CP514-4HN)
Acer Chromebook Plus Spin 514 (CP514-4HN)
Make your daily tasks a breeze with this 2-in-1 convertible laptop, powered by Intel ® Core™ 7 processors. Its lightweight design, at under 1.5kg, features fast Wi-Fi 6E connectivity and long battery life with fast charging, ensuring all-day productivity on the move.

Stand. Flip. Spin. Plus

The light 2-in-1 design of the Acer Chromebook Plus Spin 514 gives you the freedom to switch between modes effortlessly for any situation.

Stylus Support

Draw with precision using the tile and pressure sensitive Active Stylus1,9.

Military-Grade Durability

Made to be durable and reliable-this Chromebook undergoes stringent test procedures, meeting MIL-STD 810H6 standards to withstand everyday wear and tear.

Touch of Sustainability

Glide your fingers across the glass-like surface of the OceanGlass Touchpad made with Ocean-bound plastics.

Performance is just the beginning

With up to 10 hours of battery life1,5 you can power through a day’s work and then some, on the 2x faster Chromebook Plus2 powered by the latest Intel® Core™ processors1.

 

Up to 16 GB

LPDDR5 Memory1

 

Up to 256 GB

SSD Storage1

 

H1

TPM Security

Ready when you are

Fast Boot starts you up in under 10 seconds8 for more doing, less waiting. Jump right into note-taking, binge-watching, photo-editing, and more.

Worry-Free Security

Fortified with layers of built-in protection, Chromebooks help keep viruses out and prevent little issues from becoming big headaches. Stress free like security should be.

More Power, So You Can Do More

Do more with Chromebook Plus. Double the memory. Double the storage2. Plus AI-powered Google and Adobe apps to do more of what you love.

Everything you need to get anything done

With built-in Google Docs, Sheets, and Slides, instantly dive in to write that novel, develop a home budget, or create amazing presentations. Need Microsoft 365®4 apps? Chromebook Plus supports those too.

AI-powered editing

Inspire your inner creator with the built-in Google Photos app on your Chromebook Plus. Get enhanced features like the AI-powered Magic Eraser that easily removes unwanted distractions and an HDR effect to enhance brightness and contrast.

Access Your Files, Online or Off

No Wi-Fi? No worries. With double the storage2, File sync on your Chromebook Plus keeps your Google Docs, Sheets, and Slides always accessible, whether online or offline3, so you can create wherever inspiration strikes.

A Touch of Magic

Witness magic on the 14” WUXGA (1920 x 1200)1 Antimicrobial Gorilla Glass display with touch option. See more on the 16:10 narrow bezel display and dive into a whole new visual and audio experience with DTS® audio.

 

80.5%

Screen-to-body ratio1

 

340 nits

Brightness1

 

100% sRGB

Color1

Crystal Clear Calls

This Chromebook Plus has a 1440p QHD webcam1 with HDR and built-in AI-powered video call tools that enhance clarity and lighting to look your best on any video call app.

Acer TNR Solution

Detects, diagnoses, and improves image quality in low-light conditions.

Facial Auto-exposure

Automatically adjust the image exposure based on the lighting conditions of your face.

Video Calling with Privacy

Confidently navigate the digital landscape, knowing your privacy is safeguarded with a physical camera shutter.

Connect with Ease

With fast WiFi 6E1 and Bluetooth 5.21 connectivity, connect to all your favorite accessories and devices.

 

USB 3.2 Gen 2

Type C

 

USB 3.2 Gen 1

Type A

 

1.4b

HDMI

1. Specifications of this device may vary depending on model and/or region.
2. When compared to top selling Chromebooks from July 2022 to Dec 2022.
3. You must be connected to the internet to set up this feature. Download required. Must have available storage space in Drive.
4. Additional functionality available with Microsoft 365 ® subscription. Microsoft, Excel and PowerPoint are registered trademarks of Microsoft Corporation.
5. Battery life may vary depending on model and configuration. Based on Google power_LoadTest. Actual battery life varies by model/configuration.
6. MIL-STD 810G/H is a testing protocol conducted in controlled settings and does not guarantee future performance in all situations. Do not attempt to simulate these tests, as damage resulting from this will not be covered by Acer's standard warranty
7. EPEAT ® registration varies by country. See http://www.epeat.net/ for registration status for each country.
8. The boot speed may vary depending on the device. According to tests on various devices from the Chromebook portfolio, 10 seconds is the average boot up speed.
9. Stylus is sold separately