ViewSonic VPC35-W55-G1 - OPS Slot-in PC

The ViewSonic ® VPC35-W55-G1 Windows slot-in PC delivers a full Windows experience for users of ViewSonic ViewBoard ® interactive displays. This slot-in PC module easily plugs into compatible displays and supports up to 5K resolution. With a powerful Intel ® i5 processor, and fast SSD, the VPC35-W55-G1 provides the computing power needed for fast-moving educational or corporate environments. Flexible connectivity options include HDMI, USB 3.0 and Type-C ports, as well as Giga LAN RJ45 and integrated Wi-Fi 6 connection.

  • POWERFUL PROCESSOR: Intel® Core™ i5-1240P 1.7G Turbo boost 4.4G
  • AMPLE MEMORY AND STORAGE: 16GB of memory and 512GB of storage SSD
  • FASTER WIFI: WIFI 6
  • STUNNING IMAGES: Support 5K UHD resolution


Powerful Intel Processor

Equipped with an Intel ® i5 processor, this slot-in PC provides smooth and quick performance needed for serious computing.

Faster WiFi

The latest WiFi 6 standard delivers incredibly fast WiFi performance with internet speeds of up to several gigabits per second.

Stunning 5K Ultra HD Resolution

With support for resolutions up to 5K, this device enables you to enjoy stunning images on your ViewBoard interactive display.

Versatile Compatibility

Based on an industry standardized interface - Open Pluggable Specification, this slot-in computing module is compatible with any OPS-compliant interactive or commercial display.

ViewSonic ® Software Suite

A suite of ViewSonic software is preloaded to boost your productivity and collaboration.