ViewSonic VPC37-W55-G1 - OPS Slot-in PC

The ViewSonic ® VPC37-W55-G1 Windows slot-in PC delivers a full Windows experience for users of ViewSonic ViewBoard ® interactive displays. This slot-in PC module easily plugs into compatible displays and supports up to 5K resolution. With a powerful Intel ® i5 processor, and fast SSD, the VPC37-W55-G1 provides fast computing power and advanced security protection needed for educational and corporate environments. Flexible connectivity options include HDMI, USB 3.0 and Type-C ports, as well as Giga LAN RJ45 and integrated Wi-Fi 6 connection.

  • POWERFUL PROCESSOR: Intel® Core™ i5-1260P 2.1G Turbo boost 4.7G
  • STUNNING IMAGES: Support 5K UHD resolution
  • AMPLE MEMORY AND STORAGE: 16GB of memory and 512GB of storage SSD
  • FASTER WIFI: WIFI 6

Powerful Intel Processor

Equipped with an Intel ®  i5 processor, this slot-in PC provides smooth and quick performance needed for serious computing.

Stunning 5K Ultra HD Resolution

With support for resolutions up to 5K, this device enables you to enjoy stunning images on your ViewBoard interactive display.

Ample Storage

The slot-in PC can store and play hours and hours of high-definition multimedia content thanks to its 512GB of storage SSD.

Faster WiFi

The latest WiFi 6 standard delivers incredibly fast WiFi performance with internet speeds of up to several gigabits per second.

Versatile Compatibility

Based on an industry standardized interface - Open Pluggable Specification, this slot-in computing module is compatible with any OPS-compliant interactive or commercial display.

ViewSonic ®  Software Suite

A suite of ViewSonic software is preloaded to boost your productivity and collaboration.

Safe and Reliable

Equipped with a range of features such as password protection, two-step authentication, data encryption and more, this device ensures that privacy and security standards are met to keep user data safe.