TRENDnet’s 1000Base-LX Industrial SFP Single -Mode LC Module, model TI-MGBS20, is designed to operate within an extreme temperature range and is well suited for industrial environments. This industrial SFP module works with standard SFP slots found on industrial switches and fiber media converters. The TI-MGBS20 industrial SFP is compatible with duplex LC fiber connector types and supports gigabit single- mode fiber connections at distances of up to 20 km (12.42 mi.).
Hot-pluggable with an MSA compliant SFP slot, and compatible with fiber cables with LC-type duplex connectors
Hot-pluggable industrial SFP transceiver compatible with an MSA compliant SFP slot
Compatible with single -mode 1310nm wavelength
This industrial SFP Supports networking for distances up to 20km (12.42 mi.)
LC-type duplex connector
The industrial SFP is rated for an extreme operating temperature range of -40°– 85 ° C (-40° – 185 ° F)
Standards
|
|
Device Interface
|
|
Data Transfer Rate
|
|
Wavelength
|
|
Optical Output Power
|
|
Distance
|
|
Special Features
|
|
Sensitivity
|
|
Power
|
|
Operating Temperature
|
|
Operating Humidity
|
|
Dimensions
|
|
Weight
|
|
Certifications
|
|
Warranty
|
|
PACKAGE CONTENTS
|
|
All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.