TRENDnet’s 28-Port Layer 2 Managed SFP Switch with 10G SFP+ Ports, model TL2-F70284, offers advanced traffic management
controls to meet the evolving demands of SMB networks. This rack-mountable IPv6-ready managed SFP switch comes with an
intuitive web-based interface. Advanced management features on this managed SFP switch include LACP to increase bandwidth
between switches by grouping ports together, VLANs for segmenting and isolating virtual LAN groups, QoS for traffic prioritization,
port bandwidth controls, and SNMP monitoring; it is fully manageable through the console port, making this a powerful solution for
any SMB network. Improve voice performance by isolating and prioritizing VoIP traffic from normal data traffic with an easy-to-use
voice VLAN feature.
Free up router resources by offloading routing processes to the SFP switch by using the L2+ IPv4/IPv6 static routing feature to
efficiently route traffic at the switch level. Take advantage of the available multicast and IGMP/MLD snooping features to minimize
network traffic, as well as optimize IP surveillance system performance.
TRENDnet’s Layer 2 Managed SFP Switch features four 10GSFP+ slots for high-speed network connections, providing a costeffective solution in adding 10G link capability to an SMB network

High-Speed 1G SFP and 10G SFP+


Offers 24 x 1G SFP ports and 4 x 10G SFP+ ports for high-speed, long-distance network connections, providing a cost-effective solution in adding 10G link capability to an SMB network.

L2 Management


Fully configurable using the web-based management interface or CLI for management flexibility and streamlining configuration deployment to multiple switches.

Integration Flexibility


Managed features include access control lists, VLAN, IGMP snooping, QoS, RMON, SNMP trap, and syslog for monitoring and flexible network integration.

Hardware Design

The managed fiber switch provides
24 x 1G SFP ports and 4 x 10G
SFP+ ports, a built-in power supply,
and 1U rackmount brackets

10G SFP+ ports

Offers four dedicated 10G SFP+
ports for high-speed network
connections, providing a costeffective solution in adding 10G link
capability to an SMB network

Traffic Management

Managed switch features include:
Link aggregation, 802.1Q VLAN,
Voice VLAN, Multicast VLAN,
RSTP, MSTP, Loopback Detection,
QoS, and port bandwidth
management

Jumbo Frame

Sends larger packets, or Jumbo
Frames (up to 12KB), for
increased performance

IPv4/IPv6 Static Routing

Offload routing processes to the
managed SFP switch by using the
L2+ IPv4/IPv6 static routing
feature to efficiently route traffic at
the switch level

Troubleshooting

A convenient cable diagnostic test
and traffic statistics aid in network
troubleshooting

Access Control

Features such as IPv4/IPv6 ACL,
port security (mac entry
restriction), 802.1X, TACACS+,
and RADIUS are compatible with
layered access controls

Monitoring

RMON, SNMP, SNMP Trap, Port
Mirroring, and DDM are
supported on the SFP switch


  • DEVICE INTERFACE: 24 x Gigabit SFP ports (100Mbps/1Gbps); 4 x 10G SFP+ Ports (1Gbps/10Gbps); 1 x RJ-45 console port (out-of-band); LED Indicators; Reset Button
  • LIFETIME PROTECTION -We stand by the quality of our products. The TL2-F70284 28-Port Layer 2 Managed SFP Switch with 10G SFP+ Ports is secured with Lifetime Manufacturer Protection from TRENDnet. (U.S. and Canada Only)
  • RELIABLE TECH SUPPORT: Our team of advisors, support and tech experts are English speaking, and available for all your needs during normal business hours. We take pride in being there for our customers.
  • SWITCHING CAPACITY: The layer 2 network switch provides 128Gbps switching capacity
  • LAYER 2 MANAGEMENT: The 28 Port Layer 2 SFP switch has a fully configurable using the web-based management interface or CLI for management flexibility and streamlining configuration deployment to multiple switches.
  • INTEGRATION FLEXIBILITY: The 28 port network switch managed features include access control lists, VLAN, IGMP snooping, QoS, RMON, SNMP trap, and syslog for monitoring and flexible network integration.
  • 10G SFP+ PORTS: The network switch has four dedicated 10G SFP+ ports for high-speed network connections, providing a costeffective solution in adding 10G link capability to an SMB network
  • TRAFFIC MANAGEMENT: Managed switch features include: Link aggregation, 802.1Q VLAN, Voice VLAN, Multicast VLAN, RSTP, MSTP, Loopback Detection, QoS, and port bandwidth management

SPECIFICATIONS

Standards
  • IEEE 802.1p
  • IEEE 802.1Q
  • IEEE 802.1s
  • IEEE 802.1w
  • IEEE 802.1X
  • IEEE 802.1v
  • IEEE 802.1ab
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3ab
  • IEEE 802.3ae
  • IEEE 802.3ad
  • IEEE 802.3z
Device Interface
  • 24 x Gigabit SFP ports (100Mbps / 1Gbps)
  • 4 x 10G SFP+ ports (1Gbps / 10Gbps)
  • 1 x RJ-45 console port (out-of-band)
  • LED indicators
  • Reset button
Data Transfer Rate
  • Fast Ethernet SFP: 200Mbps (full duplex)
  • Gigabit SFP: 2000Mbps (full duplex)
  • 10G SFP+: 20Gbps (full duplex)
Performance
  • Switching capacity: 128Gbps
  • RAM buffer: 2MB
  • MAC address table: 32K entries
  • Jumbo frames: 12KB
  • Forwarding mode: store and forward
  • Forwarding rate: 95.2Mpps (64-byte packet size)
Management
  • CLI (Console / Telnet / SSH)
  • GUI (HTTP / HTTPS)
  • IPv4/IPv6
  • DNS
  • TFTP/HTTP firmware upgrade
  • TFTP/HTTP backup and restore configuration
  • SNMP v1, v2c, v3
  • SNMP trap
  • RMON groups 1/2/3/9
  • LLDP
  • ICMPv4/ICMPv6
  • Trace Route IPv4/IPv6
  • Simple Network time protocol (SNTP)
  • Dual image (Active/Backup)
  • SNTP
  • System Log (Local/Download/Remote Syslog)
  • MAC entries (Static/Dynamic)
  • ARP entries (Static/Dynamic)
  • IPv6 neighbor discovery entries (Static/Dynamic)
  • Port mirror (One to one, many to one)
  • Port statistics counter
  • Loopback detection
  • CPU/Memory Utilization
  • Real-time port statistics
  • Ping watchdog
  • DDM (Digital Diagnostic Monitoring)
MIB
  • RMON MIB RFC 1757
  • MIB II RFC 1213
  • Ethernet Interface MIB RFC 1643
  • Bridge MIB RFC 1493
  • RFC1215 Generic Trap
Spanning Tree
  • Spanning tree protocol (STP)
  • Rapid spanning tree protocol (RSTP)
  • Multiple spanning tree protocol (MSTP)
Link Aggregation
  • Static link aggregation
  • Dynamic LACP (Up to 8 groups)
Quality of Service (QoS)
  • Class of service (CoS)
  • Differentiated Services Code Point (DSCP)
  • Bandwidth control per port/rate limiting
  • Queue scheduling: strict priority (SP), weighted round robin (WRR)
Storm Control
  • Broadcast (Min. limit: 64pps)
  • Multicast (Min. limit: 64pps)
  • Destination Lookup Failure (DLF) (Min. limit: 64pps)
VLAN
  • 802.1Q tagged VLAN
  • GVRP (GARP VLAN Registration Protocol)
  • Up to 256 VLAN groups, ID range 1-4094
  • Protocol VLAN
  • MAC VLAN
  • Private VLAN
L3 Features
  • IPv4 / IPv6 static routing
  • IPv4 interfaces: Up to 15
  • IPv6 interfaces: Up to 15
  • Routing table entries: IPv4: 32 max. / IPv6: 32 max.
  • Default route entries: 1 (IPv4 / IPv6)
  • ARP table (up to 512 entries)
  • Inter-VLAN routing
Multicast
  • IGMP snooping v1, v2, v3
  • MLD Snooping v1, v2
  • IGMP/MLD fast leave and querier
  • IGMP/MLD dynamic router port, and report suppression
  • Multicast filtering
  • Up to 256 multicast groups
Access Control
  • 802.1X authentication (Local, RADIUS IPv4/IPv6, TACACS+ IPv4/IPv6)
  • 802.1X RADIUS/Guest VLAN assignment, MAC-based authentication
  • DHCP snooping/binding
  • Dynamic ARP inspection
  • Port Security/MAC address learning restriction (Up to 256 entries per port)
  • Denial of Service (DoS)
Power
  • Input: 100 – 240V AC, 50/60 Hz
  • Max. consumption: 38.4W
Fan/Acoustics
  • Quantity: 3
  • Smart Fans
  • Noise Level: 52.9 dBa (max.)
MTBF
  • 412,539 hours
Operating Temperature
  • 0° – 50° C (32° – 122° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 440 x 270 x 44mm (17.3 x 10.63 x 1.73 in.)
  • Rack mountable 1U height
Weight
  • 3.82kg (8.42 lbs.)
Certifications
  • CE
  • FCC
  • ETL
Warranty
  • Lifetime Warranty*
PACKAGE CONTENTS
  • TL2-F70284
  • Quick Installation Guide
  • Power cord
  • RJ-45 to RS-232 console cable (1.5m / 5 ft.)
  • Rackmount kit