TRENDnet’s 26-Port Gigabit EdgeSmart PoE+ Switch, model TPE-TG262ES, is a cost-effective rackmount easy smart PoE+ switch solution for high-speed gigabit PoE+ applications. This EdgeSmart switch features the most commonly used managed switch features, reducing unnecessary switch complexity. The web-based management interface offers features for traffic control, static link aggregation, RSTP, VLAN, QoS, and monitoring. TRENDnet’s TPE-TG262ES easy smart PoE+ switch provides 24 gigabit PoE+ ports for connecting network devices, such as wireless access points, IP cameras, and VoIP handsets; and two gigabit SFP ports for long-distance fiber connectivity.
Provides an easy-to-use management interface and the most commonly used SMB management features for reduced switch configuration complexity and easy deployment.
The easy smart PoE+ switch
includes 24 x gigabit PoE+ ports,
2 x gigabit SFP ports, and a builtin power supply
Provides a total PoE power budget
of 380W, with gigabit PoE+ ports for
802.3at PoE+ and 802.3af PoE
powered devices
Includes two dedicated gigabit SFP
ports for high-speed, long-distance
fiber network connections
The easy-to-use, web-based
management interface on the lite
smart PoE+ switch offers features
for loopback detection, RSTP, static
link aggregation, VLAN, IGMP
Snooping, and QoS
Vivamus egestas pretium convallis. Proin aliquet fermentum dui sed ultricies. Etiam tempor nec est nec viverra.
A convenient cable diagnostic test
and traffic statistics aid in network
troubleshooting
Sturdy 1U rack mountable
metal housing with mounting
brackets included
This cost-effective, inexpensive
managed PoE+ switch saves
energy and reduces noise
during operation by auto
adjusting fan speed based on
cooling needs
The easy smart PoE+ switch
includes LED indicators that
convey port status
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Management |
|
| Spanning Tree |
|
| Link Aggregation |
|
| Quality of Service (QoS) |
|
| VLAN |
|
| Multicast |
|
| Port Mirror |
|
| Storm Control |
|
| Power |
|
| PoE |
|
| Fan/Acoustics |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
| PACKAGE CONTENTS |
|