Expand your network’s bandwidth and reduce traffic bottlenecks with TRENDnet’s Unmanaged 10G Switches. This 10G switch comes equipped with eight 10GBASE-T RJ-45 ports that provide speeds capable of up to 10Gbps over your existing Cat6A or better cabling. The 10G switch also offers two dedicated 10G SFP+ slots for high-speed network connections, providing a cost-effective solution in adding 10G link capability to an SMB network. The smart fan design lowers energy consumption and eliminates distracting operating noise. TRENDnet’s reliable 10G switches are cost-effective solutions to increase your network’s throughput.
Offers eight 10G ports, and two 10G SFP+ ports for high-speed network
uplinks or downlink connections for a cost-effective solution in adding
10G link capability.
The smart fan design lowers power consumption and energy costs, and eliminates distracting operating noise.
Sends larger packets, or Jumbo Frames (up to 12KB), for increased performance.
No configuration needed, simply
connect network devices to the
10G switch
Equipped with 10GBASE-T RJ-45
ports that provide speeds
capable of up to 10Gbps over
existing Cat6A or better cabling
The 10Gb switch features 10G
SFP+ ports for high-speed
network connections providing a
costeffective solution in adding
10G fiber link capability
Smart fan design lowers
energy consumption and
eliminates distracting operating
noise
Sturdy metal housing
Sends larger packets, or Jumbo
Frames (up to 12KB), for
increased performance
LED indicators on this 10Gb
switch conveys port status
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Power |
|
| MTBF |
|
| Fan / Acoustics |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
| PACKAGE CONTENTS |
|