TRENDnet’s Gigabit Web Smart PoE++ Switch series offers advanced L2+
features with enhanced traffic management controls to meet the evolving
demands of SMB networks. This rack-mountable IPv6-ready managed PoE++
switch comes with an intuitive web-based interface. Advanced managed
switch features include LACP to increase bandwidth between switches by
grouping ports together, VLANs for segmenting and isolating virtual LAN
groups, QoS for traffic prioritization, port bandwidth controls, and
SNMP monitoring, making this managed PoE++ switch a powerful solution
for any SMB network. Improve voice performance by isolating and
prioritizing VoIP traffic from normal data traffic with an easy-to-use
voice VLAN feature. Installers and integrators can save on equipment
costs and reduce installation time with TRENDnet’s Gigabit Web Smart
Managed PoE++ Switch by delivering up to 95W of PoE power and data over
existing Ethernet cables. With PoE technology, users only need one cable
to deliver both data and power. This PoE++ switch is ideal for
networking PoE devices, such as high-power wireless access points, PoE
lighting, digital signage, PTZ and other advanced IP cameras, VoIP phone
systems, IPTV decoders, access controls, and more.
This managed PoE++ switch comes with eight PoE++ ports that can supply up to 180W of PoE power.
PD alive check is an automated PoE selfhealing switch feature. If a PoE
device becomes unresponsive, the switch will auto-reboot the affected
PoE port in an attempt to recover the device.
Vivamus egestas pretium convallis. Proin aliquet fermentum dui sed ultricies. Etiam tempor nec est nec viverra.
Aliquam dignissim magna vel enim dignissim vehicula. Maecenas efficitur urna vitae egestas molestie velit congue.
Maecenas sit amet facilisis leo. Vivamus vel metus vitae mi congue mollis et ac quam. Phasellus faucibus libero.
A broad range of network
configurations are supported by:
802.3ad link aggregation,
Asymmetric VLAN, 802.1Q VLAN,
Voice VLAN, RSTP, MSTP,
Loopback Detection, GVRP, 802.1p
Class of Service (CoS), port
bandwidth management, and QoS
queue scheduling
The managed PoE++ switch’s
convenient cable diagnostic test
and traffic statistics aid in
network troubleshooting
Features such as ACL, SSL, MAC/
port filtering, 802.1X, TACACS+,
and RADIUS are compatible with
layered access controls
RMON, SNMP, SNMP Trap, and
Port Mirroring support
administrator monitoring solutions
Provides an easy-to-use web-
based GUI management for
reduced switch configuration
complexity,
and offers a combination of SMB
management features for easy
deployment
Sturdy metal housing
Rack mountable housing
with mounting kit included
Sends larger packets, or Jumbo
Frames (up to 9KB), for
increased performance
LED indicators on this
PoE++ switch convey port
status
Managed features on the
managed PoE++ switch include
RMON, SNMP trap, and syslog for
monitoring and flexible network
integration
Standards |
|
Device Interface |
|
Data Transfer Rate |
|
Performance |
|
Management |
|
MIB |
|
Spanning Tree |
|
Link Aggregation |
|
Quality of Service (QoS) |
|
VLAN |
|
Multicast |
|
Port Mirror |
|
Access Control |
|
ACL IPv4 L2-L4 & IPv6 |
|
Layer 3 Features |
|
Power |
|
PoE |
|
Fan/Acoustics |
|
MTBF |
|
Operating Temperature |
|
Operating Humidity |
|
Dimensions |
|
Weight |
|
Certifications |
|
Warranty |
|
PACKAGE CONTENTS |
|