Expand your network’s bandwidth and reduce digital bottlenecks with TRENDnet’s Unmanaged 2.5G Switches. These 2.5G network
switches come equipped with 2.5GBASE-TRJ-45 ports that provide ultra-fast speeds capable of up to 2.5Gbps over your existing Cat5e
or better cabling. Each high-speed 2.5G switch features a durable metal enclosure and can be mounted to the wall for setup flexibility.
The fanless design lowers energy consumption and eliminates operating noise. The sturdy metal housing and included rackmount
brackets are well-suited for wall mount or 19” 1U rack installations. TRENDnet’s reliable 2.5G switches are cost-effective solutions to
increase your network’s throughput.
Equipped with 2.5GBASE-T RJ-45 ports that provide ultra-fast speeds capable of up to 2.5Gbps over existing Cat5e or better cabling.
The 2.5G switch features a durable metal housing with a convenient wall mountable design for greater installation flexibility.
FEATURES
No configuration needed,
simply connect network devices
to the 16-port multi-gig switch
80Gbps switching capacity
Sturdy desktop metal housing.
Hide cable clutter with rear
facing ports on your desktop or
rack
This 16-port multi-gigabit switch is
equipped with 2.5GBASE-T RJ-45
ports that provide ultra-fast
speeds capable of up to 2.5Gbps
over existing Cat5e or better
cabling
Fanless design on the 16-port
2.5G switch lowers energy
consumption and eliminates
operating noise
The 16-port 2.5G switch features
a convenient wall mountable
design for greater installation
flexibility
Sturdy rack mountable metal
housing with mounting kit
included
Sends larger packets, or Jumbo
Frames (up to 12KB), for
increased performance
LED indicators on this 16-port
2.5G switch conveniently convey
port status
• 16 x 2.5G RJ-45 ports
• Compatible with existing Cat5e or better cabling
• Fanless design eliminates noise
• Rack mountable or wall mountable for installation flexibility
• 80Gbps switching capacity
• IEEE 802.3bz (2.5G) compliant
• Lifetime Warranty
• NDAA / TAA compliant (U.S. and Canada only)
SPECIFICATIONS
Standards
• IEEE 802.3
• IEEE 802.3u
• IEEE 802.3x
• IEEE 802.3z
• IEEE 802.3ab
• IEEE 802.3az
• IEEE 802.3bz
Device Interface
• 16 x 2.5G RJ-45 ports (100Mbps/1Gbps/
2.5Gbps)
• LED indicators
Data Transfer Rate
• Fast Ethernet: 100Mbps (half duplex) 200
Mbps (full duplex)
• Gigabit: 2Gbps (full duplex)
• 2.5 Gigabit: 5Gbps (full duplex)
Performance
• Switching Capacity: 80Gbps
• RAM Buffer: 1.5MB
• Jumbo Frames: 12KB
• MAC Address Table: 16K entries
• Forwarding Rate: 59.52Mpps (64-byte packet
size)
Special Features
• Wall mountable
• Rack mountable
Power
• Input: 90 – 264V AC, 47/63 Hz
• Output: 12V DC, 3A
• Max. Consumption: 7.26W
Fan/Acoustics
• Fanless design
MTBF
•223,000 hours
Operating Temperature
• 0° – 40° C (32° – 104° F)
Operating Humidity
• Max. 90% non-condensing
Dimensions (L x W x H)
• 286 x 128 x 27mm (11.25 x 5.02 x 1.06 in.)
Weight
• 982g (2.16lbs)
Certifications
• FCC
• CE
Warranty
• Lifetime Warranty
Package Contents
• TEG-S3160
• Quick Installation Guide
• Rackmount kit
• Power adapter (12V DC, 3A)