OVERVIEW

TRENDnet’s 18-Port Gigabit EdgeSmart PoE+ Switch, model TPE-TG182ES, is a cost-effective rackmount PoE+ managed switch solution for high-speed gigabit PoE+ applications. This EdgeSmart switch features the most commonly used managed switch features, reducing unnecessary switch complexity. The web-based management interface offers features for traffic control, static link aggregation, RSTP, VLAN, QoS, and monitoring. TRENDnet’s TPE-TG182ES rackmount PoE+ managed switch provides 16 gigabit PoE+ ports for connecting devices, such as wireless access points, IP cameras, and VoIP handsets; and two gigabit SFP ports for long-distance connectivity.

EdgeSmart Management


Aliquam dignissim magna vel enim dignissim vehicula. Maecenas efficitur urna vitae egestas congue. Nam semper molestie.

PoE+ Power


Features a 240W PoE power budget for up to 16 Power over Ethernet devices, such as wireless access points and IP cameras.

Integration Flexibility


Managed features include loopback detection, RSTP, static link aggregation, VLAN, IGMP Snooping, and QoS for flexible network integration.

FEATURES

Hardware Design

The switch includes 16 x gigabit
PoE+ ports, 2 x gigabit SFP ports,
and a built-in power supply

Power over Ethernet

Provides a total PoE power budget
of 240W, with gigabit PoE+ ports for
802.3at PoE+ and 802.3af PoE
powered devices

SFP Ports

Includes two dedicated gigabit SFP
ports for high-speed, long-distance
network connections

Network Management

The web-based management
interface offers features for
loopback detection, RSTP, static
link aggregation, VLAN, IGMP
Snooping, and QoS

Monitoring

SNMP, SNMP Trap, and Port
Mirroring support
administrator monitoring
solutions

Troubleshooting

Traffic statistics and a convenient
cable diagnostic test

Smart Fan

Saves energy and reduces noise
during operation by auto
adjusting the fan speed based on
cooling needs

Rackmount Design

Sturdy 1U rack mountable
metal housing with mounting
brackets included

LED Indicators

The PoE+ managed switch
includes LED indicators that convey
port status

18-Port Gigabit EdgeSmart PoE+ Switch

• 16 x Gigabit PoE+ ports
• 2 x Gigabit SFP ports (100Mbps / 1000Mbps)
• 240W PoE power budget
• Easy-to-use web-based management interface
• Supports static link aggregation, RSTP, VLAN, QoS, and IGMP Snooping
• Voice VLAN for VoIP applications
• Bandwidth control per port
• 36Gbps switching capacity
• IEEE 802.1p CoS with queue scheduling support
• Smart fan reduce noise during operation
• 1U 19” rack mountable metal housing
• Lifetime Warranty

SPECIFICATIONS

Standards
  • IEEE 802.1d
  • IEEE 802.1w
  • IEEE 802.1p
  • IEEE 802.1Q
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3z
  • IEEE 802.3ab
  • IEEE 802.3af
  • IEEE 802.3at
  • IEEE 802.3az
Device Interface
  • 16 x Gigabit PoE+ ports
  • 2 x Gigabit SFP ports (100Mbps / 1000Mbps)
  • LED indicators
  • Reset button
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit Ethernet: 2000Mbps (full duplex)
Performance
  • Switch fabric: 36Gbps
  • RAM buffer: 512KB
  • MAC Address Table: 8K entries
  • Jumbo Frames: 9KB
  • Forwarding rate: 26.78Mpps (64-byte packet size)
Management
  • HTTP Web based GUI
  • SNMP v1, v2c
  • Cable diagnostic test
  • Backup/Restore Configuration
  • Upload Firmware
Spanning Tree
  • IEEE 802.1d STP (spanning tree protocol)
  • IEEE 802.1w RSTP (rapid spanning tree protocol)
Link Aggregation
  • Static link aggregation (up to 2 groups)
Quality of Service (QoS)
  • Port-based QoS
  • 802.1p Class of Service (CoS)
  • DSCP (Differentiated Services Code Point)
  • Bandwidth Control/Rate Limiting per port (Min. Limit: 16Kbps)
  • Queue Scheduling: Strict Priority (SP), Weighted Fair Queueing (WFQ)
VLAN
  • Port-based VLAN
  • 802.1Q Tagged VLAN
  • Up to 32 VLAN groups, ID Range 1-4094
  • Private VLAN
  • Asymmetric VLAN
  • Voice VLAN (5 user defined OUIs)
Multicast
  • IGMP Snooping v1/2/3
  • Block unknown multicast source
  • Up to 32 multicast groups
Port Mirror
  • One to one
  • Many to one
Storm Control
  • Broadcast (Min. Limit: 16Kbps)
  • Multicast (Min. Limit: 16Kbps)
  • Loopback Detection
Special Features
  • PoE+ support
  • Enable/disable 802.3az Power Saving
  • SFP ports
Power
  • Input: 100 – 240V AC, 50/60Hz, 2.6A
  • Max. consumption: 9.77W (without PD load) / 248.18W (with full PD load)
PoE
  • PoE budget: 240W
  • 802.3at: Up to 30W per port
  • PoE Mode A: Pins 1,2 for power and pins 3,6 for power
  • PD auto classification
  • Over current/short circuit protection
Fan/Acoustics
  • Quantity: 1
  • Smart Fan
  • Noise Level: 47 dBa (max.)
MTBF
  • 609,351 hours @ 25° C
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 328 x 228 x 44mm (12.9 x 8.98 x 1.73 in.)
Weight
  • 2.58kg (5.69 lbs.)
Certifications
  • CE
  • FCC
  • ETL
Warranty
  • Lifetime Warranty
PACKAGE CONTENTS
  • TPE-TG182ES
  • Quick Installation Guide
  • Power cord (1.5m / 5 ft.)
  • Rackmount kit