All the connections you need for maximum productivity
The HDMI™ port allows you to mirror or extend your screen and directly output 4K UHD video to an HDTV, monitor, or projector
2 USB™ Type-A 3.2 ports for connecting additional accessories or charging.
*Backwards compatibility with USB™ 3.0 hosts and devices
Use with a USB-C® power adapter for the added ability to charge your laptop and power connected accessories
External memory access up to 2 TB, supporting microSD™ and SD™ 3.0 UHS-I with data transfer speeds up to 104 MB/s
Works with a variety of USB-C® devices, including tablets and phones
The USB-C® Multi-Port Hub is plug-and-play, requiring no additional installations or downloads
All the ports you need for wherever you go. All-in-one multi-port adapter
Size : 4.42 x 1.17 x 0.41 in. (112.20 x 29.80 x 10.41 mm)
Weight : 1.69 oz (48g)
Cable Length : 5.9 in. (150 mm)