Features 2 x HDMI™, 2 x USB™ Type-A ports, Gigabit Ethernet, and PD 100W pass-through charging
Offers support for dual HDMI™, network access, and three USB™ ports
Laptop stand with multi-function docking station
Data Transfer 5Gbps
2 USB™ Type-A ports for data transfer and syncing, or charging your USB™ devices
Power Delivery 100W
1 USB-C® port with 5Gbps data transfer and support for 100W power pass-through
Gigabit Ethernet Port
Reliable Network Connectivity
Easily connect your Thunderbolt™ 3/4 or USB-C® laptop with DP™ Alt mode to a 4K 30Hz display
Nonslip Protective Pads
Help Prevent Slipping and Scratches
Aluminum Construction
With a weight capacity of up to 9 lbs. (4 kg)
Durable Bearings and Axis
Made of high quality material to ensure stability
Fits most laptops up to 16 in.
Adjustable viewing angles and heights help reduce eye strain and improve posture