Meets the safety and functionality requirements. With the best compatibility for USB4® and USB-C® devices, it provides trouble-free charging and transferring.
Extremely high data transfer rate of up to 40Gbps, PD 100W charging, and 8K@60Hz video output are supported. USB-C® and Thunderbolt™ device connection allows you to boost efficiency when connecting devices
Offers a high-quality visual experience up to 8K@60Hz displays.
Transfer data at high speeds of up to 40Gbps, allowing you to transfer large files such as movies and images in seconds.
With up to 100W of power delivery charging, you can refuel your laptop, tablet, smartphone, or USB-C® device. Takes less than 2 hours for a full charge on a MacBook Pro®.
USB-IF® Certified and embedded E-Marker chip for safe charging.
Supports daisy chaining of up to 6 devices, including an external graphics card, hard drive, and display. Fully compatible with Thunderbolt™ 4 and 3.
Reliably bend the cable without causing a break in the connection.
Compatible with Thunderbolt™ 4/3 devices and backward compatible with USB™ 3.2, 3.1, 3.0, and 2.0.