Perfect Connections
The CyberHub 4035 transforms a single USB Type-C port into a versatile 6-in-1 hub, featuring high-speed USB 3.2A Gen 2 ports, 4K HDMI, ultra-fast Ethernet, and passthrough power with Power Delivery charging. It gives you all the more ports to charge and expand your desktop and mobile experience.
USB to the Max
The CyberHub 4035 delivers reliable high-speed (10Gbs) connectivity with two USB-A 3.2 ports, a USB-C extension port, and a 100W power passthrough USB-C port with Power Delivery. This combination allows you to connect peripherals and storage devices while providing enough power to fast-charge your mobile devices.
A Fast Networker
Using the CyberHub 4035, you can access any high-speed wired network with its fast 1GB RJ45 Ethernet port. Best of all, you can instantly add wired connectivity to your USB-C-equipped PC, laptop, or mobile tablet for a reliable and sustained connection.
Picture Perfect
The CyberHub 4035 enables you to connect, play videos and games, or simply mirror your screen with any 4K TV, projector, or PC monitor equipped with an HDMI port. Supporting resolutions up to 3840 x 2160, it delivers crisp images at an ultra-smooth 60Hz refresh rate.
Road Warrior
The CyberHub 4035 works with popular USB-C equipped mobile tablets and smartphones letting you connect them to peripherals, displays and wired networks while charging using its USB Type-C power passthrough port with power delivery while on the road.
Tough and Versatile
The CyberHub 4035 is built tough to handle daily use whether on the road, at home, or in the office. Its reinforced aluminum enclosure, coupled with a high-gauge connector cord, ensures lasting reliability and cool operating conditions for all connected ports.