Expanded Connectivity
Enjoy expanded connectivity with the CyberHub 4025 multi-port USB Type-C hub, which offers a variety of USB ports, HDMI, and SD and MicroSD card reading capabilities. It’s perfect for connecting printers, flash drives, and legacy USB devices to your USB-C-equipped desktop, laptop, or mobile device.
Plug & Play Simple
Getting started with the CyberHub 4025 is as simple as connecting it to your device’s USB Type-C port. You can instantly connect multiple peripherals, access SD cards, or charge your device using its passthrough USB Type-C port, which supports up to 100W of power delivery.
Pristine Video Output
Get a bigger view with the CyberHub 4025’s 4K UHD HDMI port. It delivers clean, crisp ultra-high-definition video for screen sharing, videos, and presentations. It’s perfect for connecting to UHD projectors, displays, and televisions.
Durable Slim Design
Get more ports with less bulk with the CyberHub 4025’s slim and aluminum-reinforced enclosure. It’s perfect for home, work, and on-the-road use with any desktop, laptop, or mobile device equipped with a USB-C port.
Up To 10 Gbps Transfer Speeds
Transfer files at lightning-fast speeds and stable connection via the USB 3.2 Gen1 port, also include one USB Type-C and three USB 3.2 ports for a maximum of 10 Gbps transfer speed. You can use the built-in SD/TF slots for file transfers from one device to another.
A Flexible Performer
The CyberHub 4025 is designed to work with both desktop and mobile devices equipped with a USB Type-C port. You can charge devices, connect input peripherals, and access storage drives directly from your device.